Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1283397-SKY66420-11E
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Front End
Package: Box
For Use With/Related Products: SKY66420-11
Standard Package: 1
Frequency: 868MHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Skyworks Solutions Inc.
Other Names: 863-2022
Base Product Number: SKY66420
SKY66420-11 - Front End Evaluation Board
KIT 866 870 MHZ DISC LC FILTER
| Richardson RFPD | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | SKY66420-11EK3 | 1283397-SKY66420-11EK3 | 863-2022-ND | SKY66420-11EK3 |
| Product Name | RF & MW Amplifier Evaluation Board/Designer Kit | Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards | RF, RFID, Wireless Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards |
| Category | Developement Board; Development Suite / Kit | Developement Board | Developement Board |