Skyworks Solutions, Inc. RF, RFID, Wireless Evaluation Boards SKY67159-396EK1

Description
SKY67159-396LF - Amplifier Evaluation Board
Request a Quote Datasheet
Description
SKY67159-396LF - Amplifier Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF, RFID, Wireless Evaluation Boards - 863-1864-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
863-1864-ND
RF, RFID, Wireless Evaluation Boards 863-1864-ND
SKY67159-396LF - Amplifier Evaluation Board

SKY67159-396LF - Amplifier Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283423-SKY67159-396EK1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283423-SKY67159-396EK1
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283423-SKY67159-396EK1
Win Source Part Number: 1283423-SKY67159-396 EK1 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Amplifier Package: Box For Use With/Related Products: SKY67159-396LF Standard Package: 1 Frequency: 200MHz ~ 3.8GHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.8000 Mfr: Skyworks Solutions Inc. Other Names: 863-1864 Base Product Number: SKY67159

Win Source Part Number: 1283423-SKY67159-396EK1
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Amplifier
Package: Box
For Use With/Related Products: SKY67159-396LF
Standard Package: 1
Frequency: 200MHz ~ 3.8GHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.8000
Mfr: Skyworks Solutions Inc.
Other Names: 863-1864
Base Product Number: SKY67159

Buy Now Datasheet
RF & MW Amplifier Evaluation Board/Designer Kit - SKY67159-396EK1 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Amplifier Evaluation Board/Designer Kit
SKY67159-396EK1
RF & MW Amplifier Evaluation Board/Designer Kit SKY67159-396EK1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - SKY67159-396EK1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
SKY67159-396EK1
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards SKY67159-396EK1
EVAL KIT FOR SKY67159-396LF

EVAL KIT FOR SKY67159-396LF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Richardson RFPD Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 863-1864-ND 1283423-SKY67159-396EK1 SKY67159-396EK1 SKY67159-396EK1
Product Name RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards RF & MW Amplifier Evaluation Board/Designer Kit Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Supported System Amplifier RF
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 2312-QPA9807EVB-01-ND - DigiKey
Specs
Supported System Amplifier
View Details
2 suppliers
TB,VNA,XX211,HJ,50 OHM - TB-01 - Mini-Circuits
Specs
Category Developement Board
View Details
OOL Sensor Evaluation Kit - Flow Eval Board FS/OOL + OOL liquid sensor - Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details