Skyworks Solutions, Inc. RF, RFID, Wireless Evaluation Boards SKY13286-359LF-EVB

Description
SKY13286-359LF - Switch Evaluation Board
Request a Quote Datasheet
Description
SKY13286-359LF - Switch Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF, RFID, Wireless Evaluation Boards - 863-1196-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
863-1196-ND
RF, RFID, Wireless Evaluation Boards 863-1196-ND
SKY13286-359LF - Switch Evaluation Board

SKY13286-359LF - Switch Evaluation Board

Buy Now Datasheet
Switch Evaluation Board - SKY13286-359LF-EVB - Richardson RFPD
Downers Grove, IL, United States
Switch Evaluation Board
SKY13286-359LF-EVB
Switch Evaluation Board SKY13286-359LF-EVB
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283372-SKY13286-359LF-EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283372-SKY13286-359LF-EVB
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283372-SKY13286-359LF-EVB
Win Source Part Number: 1283372-SKY13286-359 LF-EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Switch Package: Box For Use With/Related Products: SKY13286-359LF Standard Package: 1 Frequency: 100MHz ~ 6GHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Skyworks Solutions Inc. Other Names: 13286-359-EVB,SKY132 86359LFEVB,863-1196 Base Product Number: SKY13286

Win Source Part Number: 1283372-SKY13286-359LF-EVB
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Switch
Package: Box
For Use With/Related Products: SKY13286-359LF
Standard Package: 1
Frequency: 100MHz ~ 6GHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Skyworks Solutions Inc.
Other Names: 13286-359-EVB,SKY13286359LFEVB,863-1196
Base Product Number: SKY13286

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - SKY13286-359LF-EVB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
SKY13286-359LF-EVB
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards SKY13286-359LF-EVB
BOARD EVAL SPDT SW SKY13286-359

BOARD EVAL SPDT SW SKY13286-359

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 863-1196-ND SKY13286-359LF-EVB 1283372-SKY13286-359LF-EVB SKY13286-359LF-EVB
Product Name RF, RFID, Wireless Evaluation Boards Switch Evaluation Board Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Supported System Switch
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Carrier Board for XBee Plugins - AS-ADP-12VRS232-TO-XBEE-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,DVGA2-33A+,DG1677,50 OHM - TB-674A+ - Mini-Circuits
Specs
Category Developement Board
View Details
Evaluation and Demonstration Boards and Kits - 2312-ACT85610EVK1-101-ND - DigiKey
Specs
Category Developement Board
Supported System Power Supply
View Details