Skyworks Solutions, Inc. Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards SKY13350-385LF-EVB

Description
Win Source Part Number: 1283330-SKY13350-385 LF-EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Switch, SPDT Package: Box For Use With/Related Products: SKY13350-385LF Standard Package: 1 Frequency: 10MHz ~ 6GHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Other Names: 13350-385-EVB,863-14 41,SKY13350-385-EVB, SKY13350385LFEVB Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283330-SKY13350-385 LF-EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Switch, SPDT Package: Box For Use With/Related Products: SKY13350-385LF Standard Package: 1 Frequency: 10MHz ~ 6GHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Other Names: 13350-385-EVB,863-14 41,SKY13350-385-EVB, SKY13350385LFEVB Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283330-SKY13350-385LF-EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283330-SKY13350-385LF-EVB
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283330-SKY13350-385LF-EVB
Win Source Part Number: 1283330-SKY13350-385 LF-EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Switch, SPDT Package: Box For Use With/Related Products: SKY13350-385LF Standard Package: 1 Frequency: 10MHz ~ 6GHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Other Names: 13350-385-EVB,863-14 41,SKY13350-385-EVB, SKY13350385LFEVB Product Status: Obsolete

Win Source Part Number: 1283330-SKY13350-385LF-EVB
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Switch, SPDT
Package: Box
For Use With/Related Products: SKY13350-385LF
Standard Package: 1
Frequency: 10MHz ~ 6GHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Other Names: 13350-385-EVB,863-1441,SKY13350-385-EVB,SKY13350385LFEVB
Product Status: Obsolete

Buy Now Datasheet
Switch Evaluation Board - SKY13350-385LF-EVB - Richardson RFPD
Downers Grove, IL, United States
Switch Evaluation Board
SKY13350-385LF-EVB
Switch Evaluation Board SKY13350-385LF-EVB
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF, RFID, Wireless Evaluation Boards - 863-1441-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
863-1441-ND
RF, RFID, Wireless Evaluation Boards 863-1441-ND
SKY13350-385LF - Switch, SPDT Evaluation Board

SKY13350-385LF - Switch, SPDT Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - SKY13350-385LF-EVB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
SKY13350-385LF-EVB
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards SKY13350-385LF-EVB
EVAL BOARD FOR SKY13350

EVAL BOARD FOR SKY13350

Supplier's Site

Technical Specifications

  Win Source Electronics Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283330-SKY13350-385LF-EVB SKY13350-385LF-EVB 863-1441-ND SKY13350-385LF-EVB
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Switch Evaluation Board RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

LED Development Tools - 2778757 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
3 suppliers
TB,MNA-7A+,DQ849, 50 OHM - TB-186-7A+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 2576761 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details