Win Source Part Number: 1284782-SI5348-E-EVB
Category: Development Boards, Kits, Programmers>Evaluati
Type: Timing
Package: Box
Standard Package: 1
Function: Clock Generator
Supplied Contents: Board(s)
Utilized IC / Part: Si5348
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Other Names: 336-5650
Base Product Number: SI5348
RoHS Status: RoHS non-compliant
The Si5348-E-EVBs make it easy to move from ClockBuilder Pro device configuration to hands-on performance evaluation.
Si5348 Clock Generator Timing Evaluation Board
NETWORK SYNCHRONIZER & JITTER AT
| Win Source Electronics | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1284782-SI5348-E-EVB | SI5348-E-EVB | 336-5650-ND | SI5348-E-EVB |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Frequency Control Evaluation Board | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |