Richardson RFPD Datasheets for Electronic Development Boards

Development and prototype boards and systems are computer boards or complete systems that are used to develop or test electronic modules.
Electronic Development Boards: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12
Product Name Notes
100 V Buck/Boost Evaluation Board with Driver GaN Power Stage The GS-EVB-DRG-100V7R-GS 2 Evaluation Board with the 100V DrGaN SMT device “GS-EVM-DRG-100V7R-G S2” provides a complete 48V step down converter.
100 V GaN E-HEMT FB EVB optimized for Class D Amplifiers The GS61004B-EVBCD evaluation board allows the user to evaluate GaN Systems’ GS61004B Enhancement mode-High Electron Mobility Transistors (E-HEMTs) with...
100W PFC QR USB PD Charger with 2 Type-C Ports Reference Design Note: Reference Design – Documentation Only This GaN based 100W charger reference design provides a turn-key solution for...
140W PFC + DS QR PD3.1 Charger reference design Description and Specifications Input voltage: 90V-264Vac Output Voltage and Current: SPR: 5V3A / 9V3A / 12V3A / 15V3A / 20V5A; EPR:28V5A...
250W AC/DC Charger PFC and LLC reference design Topology design takes advantage of a two-stage power conditioning system, including a boost AC/DC PFC stage, and an isolated DC/DC half-bridge LLC...
300W Power Amplifier for Wireless Power Applications Push-Pull Class EF2 topology GaN Systems’ GS66508P 650V / 30A / 50mOhm E-HEMTs Features 6.78 MHz frequency Up to 300 W transmit output...
3kW High Efficiency Bridgeless Totem Pole PFC Reference Design This 3kW reference design demonstrates the operating principle and design considerations of a Bridgeless Totem Pole PFC circuit (BTPPFC) using GaN...
3KW High Efficiency LLC Reference Design A high density, high efficiency GaN-based 3kW LLC Resonant Converter to reduce design cycles, costs and time to market for data center, telecom, and...
650V 150A Half-Bridge Intelligent Power Module with Integrated Gate Drive This 650V 150A GaN E-mode IPM provides ultra-low ESW (switching losses), integrated gate drive, ultra-small system form factor, and...
65W Type-C PD QR Charger Reference Design This 65W reference design combines small size, low cost, high reliability, and easy to implement all in one design. With very high-power density,...
25W Auxiliary Power Flyback Evaluation Platform This evaluation platform demonstrates the use 1700V silicon carbide (SiC) MOSFETs in a single switch flyback configuration and provides a flexible design that can...
650 V universal mother board This universal mother board can be used with daughter cards (sold separately) to evaluate the entire GaN Systems 650 V family of GaN E-HEMT products.
650V 150A Full-Bridge Module Driver Board This GS-EVB-FB-650V150A-S P1 is the external gate driver board for the 650V 150A Full-Bridge Module GS-EVM-FB-650V150A-S P1. Features and Benefits Optimized and isolated gate...
Dynamic Characterization Evaluation Tool Optimized for the Wolfspeed 1700 V XM Half-Bridge Module Platform Wolfspeed’s KIT-CRD-CIL17N-XM is a dynamic performance tool that can be used to evaluate and optimize switching...
Dynamic Characterization Evaluation Tool Optimized for Wolfspeed Automotive YM3 Six-Pack Power Module Platform KIT-CRD-CIL12N-YMC is a dynamic characterization tool that can be used to evaluate and optimize the switching performance...
EVALUATION BOARD: GS-EVB-AUD-BOOST1-GS 210W Audio Boost Converters Automotive / Marine Audio Boost Converter Switched-Mode Power Supply GaN Systems High-Voltage Boost Converter Reference Designs provide 210W continuous 300W peak power source...
EVALUATION BOARD: GS-EVB-AUD-BOOST2-GS 300W Audio Boost Converters Automotive / Marine Audio Boost Converter Switched-Mode Power Supply GaN Systems High-Voltage Boost Converter Reference Design provides 300-watt continuous 500-watt peak power source...
EVALUATION MODULE: GS-EVM-AUD-AMPOL1-GS Turnkey Open Loop Digital Class-D Amplifier Module This complete stand-alone 200-watt-per-channel Class-D amplifier module is designed for manufacturers of powered loudspeakers and stand-alone stereo and multi-channel amplifiers.
EVK-NINA-B1: Evaluation kit for NINA-B1 stand-alone modules with Bluetooth 5 low energy and NFC Evaluation kit for NINA-B111 module with antenna pin Highlights All the NINA-B1 module pins are...
EVK-NINA-B1: Evaluation kit for NINA-B1 stand-alone modules with Bluetooth 5 low energy and NFC Evaluation kit for NINA-B112 module with onboard antenna Highlights All the NINA-B1 module pins are...
EVK-NINA-B3: Evaluation kit for NINA-B3 stand-alone modules with Bluetooth 5 low energy long range and NFC EVK for NINA-B301 with open CPU, Stand-alone Bluetooth Low Energy, U.FL antenna connector...
EVK-NINA-B3: Evaluation kit for NINA-B3 stand-alone modules with Bluetooth 5 low energy long range and NFC EVK for NINA-B306 with open CPU, Stand-alone Bluetooth Low Energy, Internal PCB antenna...
EVK-NINA-W10: Evaluation kit for NINA-W10 stand-alone modules with Wi-Fi and Bluetooth / Bluetooth low energy Evaluation kit for NINA-W101 module, RF port available on U.FL connector (J21) Highlights Compatible...
EVK-NINA-W15: Evaluation kit for NINA-W15 stand-alone gateway modules with Wi-Fi and Bluetooth / Bluetooth low energy Evaluation kit for NINA-W151 module, RF port available on U.FL connector Highlights Use...
Gen2 GaN Audio Class D Amplifier Evaluation Board Fast switching, low Coss, and zero QRR Enhancement Mode GaN transistors enable a new level of performance for Class D Audio amplifiers.
Gen2 GaN Switched-Mode Power Supply Evaluation Board This Switched-Mode Power Supply (SMPS) evaluation board provides the basis for a complete LLC Power Supply design, with Power Factor Correction (PFC). Controlled...
INP3010 – EVB-A Development Board for Talaria TWO™ INP1010 Module EVB-A Development Boards (INP3010/INP3011/INP 3012/INP3013) include everything needed for evaluating the Talaria TWO™ module's performance and capabilities. The boards can...
INP3011 – EVB-A Development Board for Talaria TWO™ INP1011 Module EVB-A Development Boards (INP3010/INP3011/INP 3012/INP3013) include everything needed for evaluating the Talaria TWO™ module's performance and capabilities. The boards can...
INP3012 – EVB-A Development Board for Talaria TWO™ INP1012 Module EVB-A Development Boards (INP3010/INP3011/INP 3012/INP3013) include everything needed for evaluating the Talaria TWO™ module's performance and capabilities. The boards can...
INP3013 – EVB-A Development Board for Talaria TWO™ INP1013 Module EVB-A Development Boards (INP3010/INP3011/INP 3012/INP3013) include everything needed for evaluating the Talaria TWO™ module's performance and capabilities. The boards can...
INP3014 – EVB-A Development Board for Talaria TWO™ INP1014 Module EVB-A Development Boards (INP3010/INP3011/INP 3012/INP3013/INP3014 /INP3015) include everything needed for evaluating the Talaria TWO™ module's performance and capabilities. The boards...
INP3015 – EVB-A Development Board for Talaria TWO™ INP1015 Module EVB-A Development Boards (INP3010/INP3011/INP 3012/INP3013/INP3014 /INP3015) include everything needed for evaluating the Talaria TWO™ module's performance and capabilities. The boards...
Turnkey Closed Loop Analog Class-D Amplifier Module This self-contained 200 watt-per-channel Class-D amplifier module is designed for manufacturers of powered loudspeakers and stand-alone stereo and multi-channel amplifiers. With the new...
Air Interface:5G, 4G, 3G Region: Asia, Europe, Australia Fibocom's 5G module FG150-AE is a series of 5G communication modules for Asia/ Europe/ Australia, which support both 5G SA and NSA...
Air Interface:5G,4G,3G Region: Asia, Europe, Australia FM150-AE, Fibocom's first global module for 5G communication released for Asia/ Europe/ Australia regions. The module supports both 5G SA and NSA network architectures,...
Cat M1 NB1 and 2G evaluation kit for SARA-R412M-02B, global support The EVK‑R4 kits are powerful and easy‑to‑use tools that simplify the evaluation of u‑blox SARA‑R4 series multimode LTE Cat...
Cat M1 NB1 evaluation kit for SARA-R410M-02B, global support The EVK‑R4 kits are powerful and easy‑to‑use tools that simplify the evaluation of u‑blox SARA‑R4 series multimode LTE Cat M1/NB1 cellular...
Currently not available for sale in the U.S.
Currently not available for sale in the U.S. BMS Protection evaluation board featuring InnoGaN(TM) INN040FQ012A, 40V/1.2mOhm max in FCQFN 4mm x 6mm package. Target Applications Light e-Mobility, e-Bikes Drones Other...
Currently not available for sale in the U.S. Buck-Boost evaluation board featuring InnoGaN(TM) INN040FQ043A, 40V/4.3mOhm max in FCQFN 3mm x 4mm package. Target Applications Laptops DC-DC Stages Car Chargers USB-C/PD...
Currently not available for sale in the U.S. Half bridge evaluation board featuring InnoGaN(TM) INN040FQ015A, 40V/1.5mOhm max in FCLGA 5mm x 4mm package. Target Applications Buck, Buck/Boost Motor Drive Other...
Currently not available for sale in the U.S. Half bridge evaluation board featuring InnoGaN(TM) INN040FQ043A, 40V/4.3mOhm max in FCQFN 3mm x 4mm package. Target Applications Buck, Buck/Boost Motor Drive Other...
Currently not available for sale in the U.S. Half bridge evaluation board featuring InnoGaN(TM) INN100W027A, 100V/2.7mOhm max in WLCSP 4.45mm x 2.3mm package. Target Applications Buck, Buck/Boost Motor Drive Other...
Currently not available for sale in the U.S. Half bridge evaluation board featuring InnoGaN(TM) INN100W032A, 100V/3.2mOhm max in WLCSP 3.5mm x 2.13mm package. Target Applications Buck, Buck/Boost Motor Drive Other...
Currently not available for sale in the U.S. Half bridge evaluation board featuring InnoGaN(TM) INN100W070A, 100V/7mOhm max in WLCSP 2.5mm x 1.5mm package. Target Applications Buck, Buck/Boost Motor Drive Other...
Currently not available for sale in the U.S. Half bridge evaluation board featuring InnoGaN(TM) INN150FQ032A, 150V/3.2mOhm max in FCQFN 4mm x 6mm package. Target Applications Buck, Buck/Boost Motor Drive Other...
Currently not available for sale in the U.S. Half bridge evaluation board featuring InnoGaN(TM) INN650TA030AH, 650V/30mOhm max in TOLL package. Target Applications CCM Totem-Pole PFC Motor Drive Other half-bridge topologies...
Currently not available for sale in the U.S. Half bridge evaluation board featuring InnoGaN(TM) ISG3201, 100V/3.2mOhm max x2 + HB Gate Driver All Integrated in LGA 5mm x 6.5mm package.
Currently not available for sale in the U.S. Hot Swap evaluation board featuring InnoGaN(TM) INN100FQ016A, 40V/1.2mOhm max in FCQFN 4mm x 6mm package. Target Applications PC Cards, Servers HPC, Artificial...
Dynamic Characterization Evaluation Tool Optimized for the 1700 V HM High Performance 62mm (HM) Module Platform Evaluate and optimize the switching performance of Wolfspeed’s HM half-bridge power module with 3rd...
Dynamic Characterization Evaluation Tool Optimized for the 62mm (BM) Module Platform Evaluate and optimize the switching performance of Wolfspeed 62mm BM half-bridge power module with both 2nd and 3rd generation...
Dynamic Performance Evaluation Board for the 1700 V BM (62mm) Modules
Dynamic Performance Evaluation Board for the Full-Bridge WolfPACK Module Applications DC/DC Converters EV Chargers High-Efficiency Converters / Inverters Solar and Energy Storage Systems Smart-Grid / Grid-Tied Distributed Generation
Evaluate and optimize the switching performance of Wolfspeed’s 62mm BM half-bridge power module with both 2nd and 3rd generation SiC MOSFETs. Features Compatible with 350 MHz Current Shunt Includes Bulk...
Evaluation Board
Evaluation kit for NINA-W106 module with a PCB trace antenna Highlights All the module pins are available at connectors or jumpers Can be powered through USB or external power supply...
Evaluation kit for NINA-W156 module with a PCB trace antenna Highlights All of the module pins are available at connectors or jumpers Can be powered via USB or external power...
Evaluation Kit for SARA-R422M The EVK‑R4 kits are powerful and easy‑to‑use tools that simplify the evaluation of u‑blox SARA‑R4 series multimode LTE Cat M1/NB1 cellular modules, as well as an...
Evaluation Kit for SARA-R500S The EVK‑R5 kits are powerful and easy‑to‑use tools that simplify the evaluation of u‑blox SARA-R5 series LTE-M / NB-IoT modules with secure cloud, as well as...
Evaluation kit for the SC820 series
EVK for NINA-B400 with open CPU, stand-alone Bluetooth low energy, U.FL antenna connector and USB Highlights Compatible with Arduino® Uno shields Either u‑blox connectivity software or an open CPU with...
EVK for NINA-B406 with open CPU, stand-alone Bluetooth low energy, internal PCB antenna and USB Highlights Compatible with Arduino® Uno shields Either u‑blox connectivity software or an open CPU with...
EVK for NINA-B410 with u-connect software, stand-alone Bluetooth low energy, U.FL antenna connector and USB Highlights Compatible with Arduino® Uno shields Either u‑blox connectivity software or an open CPU with...
EVK for NINA-B416 with u-connect software, stand-alone Bluetooth low energy, internal PCB antenna and USB Highlights Compatible with Arduino® Uno shields Either u‑blox connectivity software or an open CPU with...
EVK for NORA-B106, open CPU, Stand-alone Bluetooth Low Energy, PCB antenna, USB Highlights Compatible with Arduino® Uno shields All NORA-B1 module pins are available at connectors Can be powered through...
EVK-M8QSAM: Evaluation kit for SAM-M8Q GNSS antenna module u-blox M8 concurrent GNSS Antenna Evaluation Kit, supports SAM-M8Q Highlights Easy to use Extensive visualization and evaluation features Supports AssistNow Online, AssistNow...
Fibocom FM160-NA is a NR Sub 6 module with 3GPP Release 16, which is backward compatible with LTE/WCDMA network standards. Powered by the Qualcomm Snapdragon® X62 modem chipset, the module...
Fibocom's 5G module FG360-EAU is a series of 5G communication modules for Europe, Asia and Australia market, which support both 5G SA and NSA network architectures with faster transmission speed,...
Fibocom's 5G module FG360-NA is a series of 5G communication modules designed for the US market, which support both 5G SA and NSA network architectures with faster transmission speed, better...
FM150-NA-00-00: For North America- 5G Sub-6:n2/5/7/12/25/4 1/48/66/71/77*/78FDD :B2/4/5/7/12/13/14/1 7/25/26/29/30/66/71T DD: B41/42/43/48LAA: B46WCDMA: B1/2/4/5/8PCIE version Fibocom's first global 5G module FM150-NA is a series of 5G communication modules for North America,...
FM150-NA-01-00: For North America - 5G Sub-6:n2/5/7/12/25/4 1/48/66/71/77*/78FDD :B2/4/5/7/12/13/14/1 7/25/26/29/30/66/71T DD: B41/42/43/48LAA: B46WCDMA: B1/2/4/5/8USB version Fibocom's first global 5G module FM150-NA is a series of 5G communication modules for North...
FRDMGD3100HB8EVM is a half-bridge evaluation kit populated with two MC33GD3100 single channel IGBT/SiC MOSFET gate drive devices. The kit includes the Freedom KL25Z MCU hardware for interfacing a PC installed...
FRDMGD3160HBIEVM: GD3160 Half-Bridge Evaluation Kit FRDMGD3160HBIEVM is a half-bridge evaluation kit populated with two GD3160 single channel IGBT/SiC MOSFET gate drive devices. The kit includes the Freedom KL25Z microcontroller hardware...
FRDMGD3160XM3EVM is a half-bridge evaluation kit populated with two MC33GD3160 single channel IGBT/SiC MOSFET gate drive devices. The kit includes the Freedom KL25Z microcontroller hardware for interfacing a PC installed...
GaN Audio Class D Evaluation Boards GaN E-HEMT fast switching, low Coss, and zero QRR enables a new level of performance for Class D Audio amplifiers. This GaN-based EVB platform...
GSP65R13HB-EVB: IMS Evaluation Module 650V/13mOhm, 4-7 kW The IMS evaluation module is populated with the newest and highest power E-HEMT from GaN Systems. The GS66516B is a bottom-side cooled E-HEMT,...
Half-Bridge Evaluation Kit For RoadPak IGBT/SiC Modules Featuring the GD3160 FRDMGD31RPEVM is a half-bridge evaluation kit populated with two GD3160 single channel IGBT/SiC MOSFET gate drive devices. The kit includes...
High power evaluation board, up to 1200V & 50A @ 200kHz switching frequency featuring the combo ADI ADuM4135 isolated gate driver + LT3999 isolated power supply controller + Microsemi SiC...
LimeNET 2.0 is the next step in the evolution of cellular infrastructure and is a modular, rack-mount solution built on the field proven Lime Software-Defined Radio (LimeSDR) platform. It is...
LimeNET Micro 2.0 is the next step in the evolution of cellular infrastructure and is an eminently compact, self-contained, network-in-a-box solution built on the field proven Lime Software-Defined Radio (LimeSDR)...
LimeNET Mini 2.0 is the next step in the evolution of cellular infrastructure and is a self-contained, network-in-a-box solution built on the field proven Lime Software-Defined Radio (LimeSDR) platform. It...
LTE Evaluation Kit for the TOBY-L200
Note: To view EVK-M101, please click here
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
Sample Board, 45 - 1218 MHz
Sample Board, 5 - 300 MHz
SDRlab 122-16 Standard kit SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. It comes with two 16-bit 50-ohm inputs and 14-bit 50-ohm outputs, Xilinx Zynq...
SIGNALlab 250-12 Standard kit SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. The device...
SkyCurrent IIITM Charging Pad Features Dual-mode flexibility - The dual-mode charging pad supports both AirFuel’s Magnetic Resonant (MR) and WPC’s Qi charging standard. Fully documented reference design SkyCurrentTM...
STEMlab 125-10 Diagnostic kit STEMlab 125-10 is Red Pitaya’s most affordable DAQ platform and therefore a perfect fit for education and hobby purposes, or professional applications where cost optimization is...
STEMlab 125-10 Starter Kit STEMlab 125-10 is Red Pitaya’s most affordable DAQ platform and therefore a perfect fit for education and hobby purposes, or professional applications where cost optimization is...
STEMlab 125-14 Diagnostic kit STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has...
STEMlab 125-14 Starter Kit STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has...
The EVK-M8L evaluation kit simplifies the evaluation of the high performance u-blox M8 ADR positioning products. The built-in USB interface provides both power supply and high-speed data transfer, and eliminates...
The EVK-X20P evaluation kit allows efficient evaluation of ZED-X20P, the u-blox all-band high precision positioning module. The ZED-X20P module provides all-band GNSS positioning and comes with built-in RTK technology providing...
The FRDMGD3100HBIEVM is a half-bridge evaluation kit populated with two MC33GD3100 single channel IGBT gate drive devices on a half-bridge evaluation board. The kit includes the Freedom KL25Z microcontroller hardware...
The GS61008P-EVBHF evaluation board (EVB) allows the user to evaluate GaN Systems’ GS61008P Enhancement Mode High Electron Mobility Transistors (E-HEMTs) with the Peregrine PE29101 gate driver in a half-bridge configuration.
The ILA.01 has excellent stability and sensitivity to consistently provide high signal reception efficiency, 60% at centre frequency and 45% at the edges. Based on the loop effect this antenna...
The ILA.02 has excellent stability and sensitivity to consistently provide high signal reception efficiency, 60% at centre frequency and 60% at the edges. Based on the loop effect this antenna...
The KIT-CRD-CIL23N-GMA evaluation board can be used to characterize 2.3 kV Wolfspeed half-bridge GM power modules.
This Evaluation (EVL) Board may be used to demonstrate the high performance of CREE 1200V SiC MOSFET and SiC Schottky diodes (SBD) with standard TO-247 package. It can be easily...
This horizontal Insulated Metal Substrate (IMS3) evaluation platform can be used to evaluate the electrical and thermal performance benefits of GaNPX bottom-side cooled E-modes in high power applications. The optimized...
u-blox M10 GNSS evaluation kit Highlights Easy-to-use kit including antenna, cabling and software package for evaluation of all u-blox M10 GNSS features Rugged housing with pin-header for full access to...
u-blox M8 concurrent GNSS antenna evaluation kit with TCXO, SAW, LNA; supports CAM-M8Q Highlights Easy to use Extensive visualization and evaluation features Supports AssistNow Online and AssistNow Offline A-GNSS services...
u-blox M8 GNSS 3D UDR Evaluation Kit with on-board sensors, supports NEO-M8U and EVA-M8E Highlights Easy to use Extensive visualization and evaluation features Supports AssistNow Online and AssistNow Offline A-GNSS...
u-blox M8 GNSS Evaluation Kit for EVA-M8M (crystal) Highlights Easy to use Extensive visualization and evaluation features Supports AssistNow Online and AssistNow Offline A-GNSS services 1 USB port, 1 UART...
u-blox M8 GNSS Evaluation Kit for EVA-M8Q (TCXO) Highlights Easy to use Extensive visualization and evaluation features Supports AssistNow Online and AssistNow Offline A-GNSS services 1 USB port, 1 UART...
u-blox M8 GNSS Evaluation Kit with Crystal: supports u-blox M8 Chips, MAX-M8C, NEO-M8M Highlights Easy to use Extensive visualization and evaluation features Supports AssistNow Online and AssistNow Offline A-GNSS services...
u-blox M8 GNSS Evaluation Kit with TCXO: supports u-blox M8 Chips, MAX-M8Q, MAX-M8W, NEO-M8N, NEO-M8Q, LEA-M8S Highlights Easy to use Extensive visualization and evaluation features Supports AssistNow Online and AssistNow...
u-blox M8 GNSS Evaluation Kit with VCTCXO: supports u-blox M8030-KT-FT chip and LEA-M8F Highlights Easy to use Extensive visualization and evaluation features Supports AssistNow Online and AssistNow Offline A-GNSS services...
u-blox M8 GNSS Evaluation Kit, supports ZOE-M8G and ZOE-M8Q Highlights Easy to use Extensive visualization and evaluation features Supports AssistNow Online, AssistNow Offline and AssistNow Autonomous A-GNSS services All ports...
u-blox M8 low power GNSS Evaluation Kit, supports ZOE-M8B Highlights Easy to use Extensive visualization and evaluation features Supports AssistNow Online, AssistNow Offline and AssistNow Autonomous A-GNSS services All ports...
u-blox M8 Timing GNSS Evaluation Kit: supports NEO-M8T, LEA-M8T Highlights Easy to use Extensive visualization and evaluation features Supports AssistNow Online and AssistNow Offline A-GNSS services 1 USB port, 1...
vProtean | M.2 is a small form factor flexible Wideband SDR for signal intelligence and multi-band processing applications. Its configurable, high-performance RF front end is frequency and bandwidth configurable, while...
Wolfspeed’s KIT-CRD-CIL12N-FMA is a dynamic characterization tool that can be used to evaluate and optimize switching performance of Wolfspeed’s WolfPACK SiC half-bridge power modules. A clamped inductive load (CIL) test...
Wolfspeed’s KIT-CRD-CIL12N-FMC is a dynamic characterization tool that can be used to evaluate and optimize switching performance of Wolfspeed’s WolfPACK SiC six-pack (three phase) power modules. A clamped inductive load...
Wolfspeed’s KIT-CRD-CIL12N-GMA is a dynamic characterization tool that can be used to evaluate and optimize switching performance of Wolfspeed’s WolfPACKTM Silicon Carbide (SiC) half-bridge power modules. A clamped inductive...
Wolfspeed’s XM3 half-bridge module dynamic evaluation board. Accurately measures the voltage and current waveforms of a Wolfspeed XM3 power module (CAB450M12XM3) under an inductive load switching event. This enables the...

<< Prev Next >>