Skyworks Solutions, Inc. Switch Evaluation Board SKY13638-700EK1

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Evaluation Board - SKY13638-700EK1 - Richardson RFPD
Downers Grove, IL, United States
Switch Evaluation Board
SKY13638-700EK1
Switch Evaluation Board SKY13638-700EK1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283382-SKY13638-700EK1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283382-SKY13638-700EK1
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283382-SKY13638-700EK1
Win Source Part Number: 1283382-SKY13638-700 EK1 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Switch, SP10T Package: Box For Use With/Related Products: SKY13638-700LF Standard Package: 1 Frequency: 400MHz ~ 3.8GHz Supplied Contents: Board(s) Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Skyworks Solutions Inc. Other Names: 863-2057 Base Product Number: SKY13638

Win Source Part Number: 1283382-SKY13638-700EK1
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Switch, SP10T
Package: Box
For Use With/Related Products: SKY13638-700LF
Standard Package: 1
Frequency: 400MHz ~ 3.8GHz
Supplied Contents: Board(s)
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Skyworks Solutions Inc.
Other Names: 863-2057
Base Product Number: SKY13638

Buy Now Datasheet
RF, RFID, Wireless Evaluation Boards - 863-2057-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
863-2057-ND
RF, RFID, Wireless Evaluation Boards 863-2057-ND
SKY13638-700LF - Switch, SP10T Evaluation Board

SKY13638-700LF - Switch, SP10T Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - SKY13638-700EK1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
SKY13638-700EK1
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards SKY13638-700EK1
EVALUATION BOARD/KIT

EVALUATION BOARD/KIT

Supplier's Site
Sheung Wan, Hong Kong
RF Development Tools
SKY13638-700EK1
RF Development Tools SKY13638-700EK1
RF Development Tools Evaluation Board

RF Development Tools Evaluation Board

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number SKY13638-700EK1 1283382-SKY13638-700EK1 863-2057-ND SKY13638-700EK1 SKY13638-700EK1
Product Name Switch Evaluation Board Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards RF Development Tools
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Matrix Boards - 1816585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details
simpleRTK3B Compass - AS-RTK3B-UM982-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,ERA-9SM+,WW107.50 OHM - TB-408-9SM+ - Mini-Circuits
Specs
Category Developement Board
View Details