Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1283349-SKY12324-73L
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Attenuator
Package: Box
For Use With/Related Products: SKY12324-73
Standard Package: 1
Frequency: 500MHz ~ 4GHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Other Names: SKY1232473LFEVB,863-
Product Status: Obsolete
| Richardson RFPD | Win Source Electronics | |
|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards |
| Product Number | SKY12324-73LF-EVB | 1283349-SKY12324-73LF-EVB |
| Product Name | Attenuator - Evaluation Boards | Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards |
| Category | Developement Board | Developement Board |