The Si5394J-A-EVB makes it easy to move from ClockBuilder Pro device configuration to hands-on performance evaluation.
Si5394J PLL Timing Evaluation Board
Win Source Part Number: 1284744-SI5394J-A-EV
Category: Development Boards, Kits, Programmers>Evaluati
Type: Timing
Package: Bulk
Standard Package: 1
Function: PLL
Supplied Contents: Board(s)
Utilized IC / Part: Si5394J
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Skyworks Solutions Inc.
Other Names: 336-4792
Base Product Number: SI5394
RoHS Status: Not applicable
BOARD EVALUATION SI5394
| Richardson RFPD | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | SI5394J-A-EVB | 336-4792-ND | 1284744-SI5394J-A-EVB | SI5394J-A-EVB |
| Product Name | Frequency Control Evaluation Board | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |