Skyworks Solutions, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits SI5338-EVB

Description
Win Source Part Number: 1284776-SI5338-EVB Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Timing Package: Box Standard Package: 1 Function: Clock Generator Supplied Contents: Board(s), Cable(s), Accessories Primary Attributes: 160kHz to 700MHz in LVPECL/LVDS, <1 ps RMS Typ Jitter, Zero ppm Freq Error Embedded: No Utilized IC / Part: Si5338 Secondary Attributes: USB Based GUI to Program, I²C/SMBus Compatible Interface, 1.8, 2.5, or 3.3V ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Skyworks Solutions Inc. Other Names: SI5338EVB,336-1556 Base Product Number: SI5338 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1284776-SI5338-EVB Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Timing Package: Box Standard Package: 1 Function: Clock Generator Supplied Contents: Board(s), Cable(s), Accessories Primary Attributes: 160kHz to 700MHz in LVPECL/LVDS, <1 ps RMS Typ Jitter, Zero ppm Freq Error Embedded: No Utilized IC / Part: Si5338 Secondary Attributes: USB Based GUI to Program, I²C/SMBus Compatible Interface, 1.8, 2.5, or 3.3V ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Skyworks Solutions Inc. Other Names: SI5338EVB,336-1556 Base Product Number: SI5338 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284776-SI5338-EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284776-SI5338-EVB
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284776-SI5338-EVB
Win Source Part Number: 1284776-SI5338-EVB Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Timing Package: Box Standard Package: 1 Function: Clock Generator Supplied Contents: Board(s), Cable(s), Accessories Primary Attributes: 160kHz to 700MHz in LVPECL/LVDS, <1 ps RMS Typ Jitter, Zero ppm Freq Error Embedded: No Utilized IC / Part: Si5338 Secondary Attributes: USB Based GUI to Program, I²C/SMBus Compatible Interface, 1.8, 2.5, or 3.3V ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Skyworks Solutions Inc. Other Names: SI5338EVB,336-1556 Base Product Number: SI5338 RoHS Status: Not applicable

Win Source Part Number: 1284776-SI5338-EVB
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Timing
Package: Box
Standard Package: 1
Function: Clock Generator
Supplied Contents: Board(s), Cable(s), Accessories
Primary Attributes: 160kHz to 700MHz in LVPECL/LVDS, <1 ps RMS Typ Jitter, Zero ppm Freq Error
Embedded: No
Utilized IC / Part: Si5338
Secondary Attributes: USB Based GUI to Program, I²C/SMBus Compatible Interface, 1.8, 2.5, or 3.3V
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Skyworks Solutions Inc.
Other Names: SI5338EVB,336-1556
Base Product Number: SI5338
RoHS Status: Not applicable

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 336-1556-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
336-1556-ND
Evaluation and Demonstration Boards and Kits 336-1556-ND
Si5338 Clock Generator Timing Evaluation Board

Si5338 Clock Generator Timing Evaluation Board

Buy Now Datasheet
Frequency Control Evaluation Board - SI5338-EVB - Richardson RFPD
Downers Grove, IL, United States
Frequency Control Evaluation Board
SI5338-EVB
Frequency Control Evaluation Board SI5338-EVB
For simplified evaluation of the Si5330/34/35/38 any-frequency, any-output quad clock generators and buffers, development kits are available. The Si5338 clock generator can synthesize any combination of up to 4 differential clock outputs, each of which is independently programmable to any frequency up to 350 MHz and select frequencies to 710 MHz.

For simplified evaluation of the Si5330/34/35/38 any-frequency, any-output quad clock generators and buffers, development kits are available. The Si5338 clock generator can synthesize any combination of up to 4 differential clock outputs, each of which is independently programmable to any frequency up to 350 MHz and select frequencies to 710 MHz.

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - SI5338-EVB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
SI5338-EVB
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits SI5338-EVB
BOARD EVALUATION SI5338

BOARD EVALUATION SI5338

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284776-SI5338-EVB 336-1556-ND SI5338-EVB SI5338-EVB
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Frequency Control Evaluation Board Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 2305102 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Evaluation Boards - CY8CKIT-147 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
4 suppliers
simpleRTK2B mPCIe - AS-RTK2B-MPCIE-L1L2-F9 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,MNA-6A+,DQ849,08AM02,50 OHM - TB-186-6A+ - Mini-Circuits
Specs
Category Developement Board
View Details