The Si5348-E-EVBs make it easy to move from ClockBuilder Pro device configuration to hands-on performance evaluation.
Si5383, Si5384 Clock Synchronizer Timing Evaluation Board
Win Source Part Number: 1284746-SI5383-D-EVB
Category: Development Boards, Kits, Programmers>Evaluati
Type: Timing
Package: Bulk
Standard Package: 1
Function: Clock Synchronizer
Supplied Contents: Board(s)
Primary Attributes: USB Powered or External Supply
Utilized IC / Part: Si5383, Si5384
Secondary Attributes: Graphical User Interface
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Other Names: 336-4958,SI5383-D-EV
Base Product Number: SI5383
RoHS Status: Not applicable
EVALUATION BOARD FOR SI5383/84 S
| Richardson RFPD | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | SI5383-D-EVB | 336-4958-ND | 1284746-SI5383-D-EVB | SI5383-D-EVB |
| Product Name | Frequency Control Evaluation Board | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |