SKY12325-350 - Attenuator Evaluation Board
Win Source Part Number: 1283410-SKY12325-350
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Attenuator
Package: Box
For Use With/Related Products: SKY12325-350
Standard Package: 1
Frequency: 500MHz ~ 6GHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Other Names: 863-1317,SKY12325350
Base Product Number: SKY12325
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
BOARD EVAL FOR SKY12325-350
| DigiKey | Win Source Electronics | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 863-1317-ND | 1283410-SKY12325-350LF-EVB | SKY12325-350LF-EVB | SKY12325-350LF-EVB |
| Product Name | RF, RFID, Wireless Evaluation Boards | Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards | Attenuator - Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards |
| Supported System | Attenuator |