Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SKY66420-11 - Front End Evaluation Board
Win Source Part Number: 1283408-SKY66420-11E
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Front End
Package: Box
For Use With/Related Products: SKY66420-11
Standard Package: 1
Supplied Contents: Board(s)
ECCN: 3B992
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Skyworks Solutions Inc.
Other Names: 863-2021
Base Product Number: SKY66420
KIT 902 928 MHZ CERAMIC FILTER
| Richardson RFPD | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | SKY66420-11EK2 | 863-2021-ND | 1283408-SKY66420-11EK2 | SKY66420-11EK2 |
| Product Name | RF & MW Amplifier Evaluation Board/Designer Kit | RF, RFID, Wireless Evaluation Boards | Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards | Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards |
| Category | Developement Board; Development Suite / Kit | Developement Board | Developement Board |