Skyworks Solutions, Inc. RF, RFID, Wireless Evaluation Boards SKY67153-396EK2

Description
SKY67153-396LF - Amplifier Evaluation Board
Request a Quote Datasheet
Description
SKY67153-396LF - Amplifier Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF, RFID, Wireless Evaluation Boards - 863-1565-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
863-1565-ND
RF, RFID, Wireless Evaluation Boards 863-1565-ND
SKY67153-396LF - Amplifier Evaluation Board

SKY67153-396LF - Amplifier Evaluation Board

Buy Now Datasheet
RF & MW Amplifier Evaluation Board/Designer Kit - SKY67153-396EK2 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Amplifier Evaluation Board/Designer Kit
SKY67153-396EK2
RF & MW Amplifier Evaluation Board/Designer Kit SKY67153-396EK2
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283427-SKY67153-396EK2 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283427-SKY67153-396EK2
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283427-SKY67153-396EK2
Win Source Part Number: 1283427-SKY67153-396 EK2 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Amplifier Package: Box For Use With/Related Products: SKY67153-396LF Standard Package: 1 Frequency: 1.6GHz ~ 2.17GHz Supplied Contents: Board(s) ECCN: 5A991G Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Other Names: 863-1565,SKY67153-39 6LF-EVB (1600-2170 MHZ) Base Product Number: SKY67153

Win Source Part Number: 1283427-SKY67153-396EK2
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Amplifier
Package: Box
For Use With/Related Products: SKY67153-396LF
Standard Package: 1
Frequency: 1.6GHz ~ 2.17GHz
Supplied Contents: Board(s)
ECCN: 5A991G
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Other Names: 863-1565,SKY67153-396LF-EVB (1600-2170 MHZ)
Base Product Number: SKY67153

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Win Source Electronics
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 863-1565-ND SKY67153-396EK2 1283427-SKY67153-396EK2
Product Name RF, RFID, Wireless Evaluation Boards RF & MW Amplifier Evaluation Board/Designer Kit Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Supported System Amplifier RF
Unlock Full Specs
to access all available technical data

Similar Products

Processor Development Tools - 200004 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Manufacturer Synaptics Astra; Other
View Details
Sensor Evaluation Boards - 2952-OOLDEMOUNITV2.0-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
Evaluation Boards - 1EDI3028 EVAL BOARD - Infineon Technologies AG
Specs
Category Developement Board
View Details