Skyworks Solutions, Inc. RF & MW Amplifier Evaluation Board/Designer Kit SKY65405-21EK1

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Amplifier Evaluation Board/Designer Kit - SKY65405-21EK1 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Amplifier Evaluation Board/Designer Kit
SKY65405-21EK1
RF & MW Amplifier Evaluation Board/Designer Kit SKY65405-21EK1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283425-SKY65405-21EK1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283425-SKY65405-21EK1
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283425-SKY65405-21EK1
Win Source Part Number: 1283425-SKY65405-21E K1 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Amplifier Package: Box For Use With/Related Products: SKY65405-21 Standard Package: 1 Frequency: 2.4GHz ~ 2.5GHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Other Names: EN31-D538-001,863-14 31,863-1431,863-1328 ,SKY65405-21-EVB,SKY 6540521EVB Base Product Number: SKY65405

Win Source Part Number: 1283425-SKY65405-21EK1
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Amplifier
Package: Box
For Use With/Related Products: SKY65405-21
Standard Package: 1
Frequency: 2.4GHz ~ 2.5GHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Other Names: EN31-D538-001,863-1431,863-1431,863-1328,SKY65405-21-EVB,SKY6540521EVB
Base Product Number: SKY65405

Buy Now Datasheet
RF, RFID, Wireless Evaluation Boards - 863-1328-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
863-1328-ND
RF, RFID, Wireless Evaluation Boards 863-1328-ND
SKY65405-21 - Amplifier Evaluation Board

SKY65405-21 - Amplifier Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - SKY65405-21EK1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
SKY65405-21EK1
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards SKY65405-21EK1
BOARD EVAL FOR SKY65405-21

BOARD EVAL FOR SKY65405-21

Supplier's Site
Sheung Wan, Hong Kong
RF Development Tools
SKY65405-21EK1
RF Development Tools SKY65405-21EK1
RF Development Tools Evaluation Board

RF Development Tools Evaluation Board

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number SKY65405-21EK1 1283425-SKY65405-21EK1 863-1328-ND SKY65405-21EK1 SKY65405-21EK1
Product Name RF & MW Amplifier Evaluation Board/Designer Kit Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards RF Development Tools
Category Developement Board; Development Suite / Kit Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

AgOpenGPS All-in-One (AIO) Board - RTK Items Set (Unicore UM982) - AS-STARTKIT-AOGPS-AIOUM982-SMA-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking; GPS
View Details
TB,TCW1-272-1+,JC0603C,50 OHM - TB-828+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - MP.PD1.JSM.4.33 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System Special Purpose
View Details