Si5397J PLL Timing Evaluation Board
The Si5397J-A-EVB makes it easy to move from ClockBuilder Pro device configuration to hands-on performance evaluation.
Win Source Part Number: 1284739-SI5397J-A-EV
Category: Development Boards, Kits, Programmers>Evaluati
Type: Timing
Package: Bulk
Standard Package: 1
Function: PLL
Supplied Contents: Board(s)
Utilized IC / Part: Si5397J
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Other Names: 336-4797
Base Product Number: SI5397
RoHS Status: Not applicable
BOARD EVALUATION SI5397
| DigiKey | Richardson RFPD | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 336-4797-ND | SI5397J-A-EVB | 1284739-SI5397J-A-EVB | SI5397J-A-EVB |
| Product Name | Evaluation and Demonstration Boards and Kits | Frequency Control Evaluation Board | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |