Win Source Part Number: 960766-SKY13411-374L
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Switch, DPDT
Package: Box
For Use With/Related Products: SKY13411
Standard Package: 1
Frequency: 100MHz ~ 6GHz
Supplied Contents: Board(s)
Alternative Parts (Cross-Reference): LMH2121TMEVAL/NOPB; ADL5802-EVALZ; ADL5243-EVALZ; AD8314ACP-EVAL; MAX2371EVKIT#; MAX2373EVKITSKY13411
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Other Names: 863-1444,SKY13411374
Base Product Number: SKY13411
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SKY13411 - Switch, DPDT Evaluation Board
EVAL BOARD FOR SKY13411
| Win Source Electronics | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 960766-SKY13411-374LF-EVB | SKY13411-374LF-EVB | 863-1444-ND | SKY13411-374LF-EVB |
| Product Name | Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards | Switch Evaluation Board | RF, RFID, Wireless Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards |
| Category | Developement Board | Developement Board | Developement Board |