The Si5340-D-EVB makes it easy to move from ClockBuilder Pro device configuration to hands-on performance evaluation.
Si5340 Clock Generator Timing Evaluation Board
Win Source Part Number: 1284784-SI5340-D-EVB
Category: Development Boards, Kits, Programmers>Evaluati
Type: Timing
Package: Box
Standard Package: 1
Function: Clock Generator
Supplied Contents: Board(s)
Utilized IC / Part: Si5340
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Other Names: -SI5340-D,336-3776
Base Product Number: SI5340
RoHS Status: Not applicable
SI5340 EVALUATION BOARD FOR CLOC
| Richardson RFPD | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | SI5340-D-EVB | 336-3776-ND | 1284784-SI5340-D-EVB | SI5340-D-EVB |
| Product Name | Frequency Control Evaluation Board | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |