SKY66288-11 - Amplifier Evaluation Board
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1283317-SKY66288-11-
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Amplifier
Package: Bulk
For Use With/Related Products: SKY66288-11
Standard Package: 1
Frequency: 5.15GHz ~ 5.925GHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.8000
Mfr: Skyworks Solutions Inc.
Other Names: 863-1925
Base Product Number: SKY66288
EVALUATION BOARD SKY66288-11
| DigiKey | Richardson RFPD | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 863-1925-ND | SKY66288-11-EVB | 1283317-SKY66288-11-EVB | SKY66288-11-EVB |
| Product Name | RF, RFID, Wireless Evaluation Boards | RF & MW Amplifier Evaluation Board/Designer Kit | Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards | Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards |
| Supported System | Amplifier | RF |