Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SKY12242-492LF - Switch, SPDT Evaluation Board
Win Source Part Number: 1024028-SKY12242-492
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Switch, SPDT
Package: Box
For Use With/Related Products: SKY12242-492LF
Standard Package: 1
Frequency: 1.8GHz ~ 3GHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Skyworks Solutions Inc.
Other Names: 863-2048
Base Product Number: SKY12242
EVALUATION BOARD/KIT
| Richardson RFPD | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | SKY12242-492LF-EVB | 863-2048-ND | 1024028-SKY12242-492LF-EVB | SKY12242-492LF-EVB |
| Product Name | Switch Evaluation Board | RF, RFID, Wireless Evaluation Boards | Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards | Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards |
| Category | Developement Board | Developement Board | Developement Board |