Skyworks Solutions, Inc. RF, RFID, Wireless Evaluation Boards SKY66105-11-EVB

Description
SKY66105-11 - Front End Evaluation Board
Request a Quote Datasheet
Description
SKY66105-11 - Front End Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF, RFID, Wireless Evaluation Boards - 863-1919-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
863-1919-ND
RF, RFID, Wireless Evaluation Boards 863-1919-ND
SKY66105-11 - Front End Evaluation Board

SKY66105-11 - Front End Evaluation Board

Buy Now Datasheet
RF & MW Amplifier Evaluation Board/Designer Kit - SKY66105-11-EVB - Richardson RFPD
Downers Grove, IL, United States
RF & MW Amplifier Evaluation Board/Designer Kit
SKY66105-11-EVB
RF & MW Amplifier Evaluation Board/Designer Kit SKY66105-11-EVB
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283309-SKY66105-11-EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283309-SKY66105-11-EVB
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283309-SKY66105-11-EVB
Win Source Part Number: 1283309-SKY66105-11- EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Front End Package: Bulk For Use With/Related Products: SKY66105-11 Standard Package: 1 Frequency: 902MHz ~ 931MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Skyworks Solutions Inc. Other Names: 863-1919 Base Product Number: SKY66105

Win Source Part Number: 1283309-SKY66105-11-EVB
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Front End
Package: Bulk
For Use With/Related Products: SKY66105-11
Standard Package: 1
Frequency: 902MHz ~ 931MHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Skyworks Solutions Inc.
Other Names: 863-1919
Base Product Number: SKY66105

Buy Now Datasheet
Sheung Wan, Hong Kong
RF Development Tools
SKY66105-11-EVB
RF Development Tools SKY66105-11-EVB
RF Development Tools Evaluation Board

RF Development Tools Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - SKY66105-11-EVB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
SKY66105-11-EVB
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards SKY66105-11-EVB
EVALUATION BOARD SKY66105-11

EVALUATION BOARD SKY66105-11

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 863-1919-ND SKY66105-11-EVB 1283309-SKY66105-11-EVB SKY66105-11-EVB SKY66105-11-EVB
Product Name RF, RFID, Wireless Evaluation Boards RF & MW Amplifier Evaluation Board/Designer Kit Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards RF Development Tools Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Supported System Front End RF
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Boards and Evaluation Kits - 10219738-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
Communication & Wireless Development Tools - 2863998 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF
Ports Wireless
View Details
TB,GALI-39,DF782,50 OHM / RoHS - TB-409-39+ - Mini-Circuits
Specs
Category Developement Board
View Details