Shenzhen Shengyu Electronics Technology Limited Datasheets for Operational Amplifiers

Operational amplifiers (op amps, op-amps) are general-purpose, closed-loop devices that are used to implement linear functions.
Operational Amplifiers: Learn more

Page: 1 10 15 16 17 18 19 20 21 22 23 24 25 26 27 30 40 48
Product Name Notes
AUDIO AMPLIFIER, 0.4W(S), 1 FUNC
AUDIO AMPLIFIER, 0.4W, 1 CHANNEL
DUAL 2.7V OP AMP
IC AMP CLASS AB MONO 400MW 8DIP
IC AMP CLASS AB MONO 400MW 8SOIC
IC CMOS 2 CIRCUIT 8DIP
IC CMOS 2 CIRCUIT 8MSOP
IC CMOS 2 CIRCUIT 8SOIC
IC CMOS 2 CIRCUIT 8TDFN
IC CMOS 2 CIRCUIT 8TSSOP
IC CMOS 4 CIRCUIT 14DIP
IC CMOS 4 CIRCUIT 14SOIC
IC CMOS 4 CIRCUIT 14TSSOP
IC OPAMP DUAL 4.5MHZ HS 8-SOIC
IC OPAMP DUAL R-R 1V 8SOIC
IC OPAMP DUAL SGL SUPP HS 8DIP
IC OPAMP DUAL SGL SUPP HS 8SOIC
IC OPAMP DUAL T-T 1V 8-SOIC
IC OPAMP GP 1 CIRCUIT 5TSOP
IC OPAMP GP 1 CIRCUIT 8DFN
IC OPAMP GP 1 CIRCUIT 8DIP
IC OPAMP GP 1 CIRCUIT 8MSOP
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8TDFN
IC OPAMP GP 1 CIRCUIT 8TSSOP
IC OPAMP GP 1 CIRCUIT SC70-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-6
IC OPAMP GP 2 CIRCUIT 10WQFN
IC OPAMP GP 2 CIRCUIT 8DFN
IC OPAMP GP 2 CIRCUIT 8DIP
IC OPAMP GP 2 CIRCUIT 8MINI DIP
IC OPAMP GP 2 CIRCUIT 8MSOP
IC OPAMP GP 2 CIRCUIT 8SO
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOP
IC OPAMP GP 2 CIRCUIT 8TDFN
IC OPAMP GP 2 CIRCUIT 8TSSOP
IC OPAMP GP 4 CIRCUIT 14DIP
IC OPAMP GP 4 CIRCUIT 14SO
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP JFET 1 CIRCUIT 8DIP
IC OPAMP JFET 4 CIRCUIT 14DIP
IC OPAMP JFET 4 CIRCUIT 14SOIC
IC OPAMP QUAD DIFF INPUT 14DIP
IC OPAMP QUAD DIFF INPUT 14SOIC
IC OPAMP QUAD HI SPEED 14DIP
IC OPAMP QUAD HI SPEED 14SOIC
IC OPAMP QUAD SGL SUPP HS 14DIP
IC OPAMP QUAD SGL SUPP HS 14SOIC
IC OPAMP SGL SUPPLY 4.5MHZ 8DIP
IC OPAMP SINGLE R-R 1V 5TSOP
OPERATIONAL AMPLIFIER, 4 FUNC, 1

<< Prev Next >>