General Purpose Amplifier 1 Circuit Rail-to-Rail 8-TSSOP
IC,Operational Amplifier,SINGLE,CMO
IC OPAMP GP 1 CIRCUIT 8TSSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-TSSOP
Operational Amplifiers - Op Amps Single 2.5V 10MHz
IC OPAMP GP 1 CIRCUIT 8TSSOP
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6021T-E/ST-ND | 88H9879 | MCP6021T-E/ST | MCP6021T-E/ST | MCP6021T-E/ST | MCP6021T-E/ST |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Ic,operational Amplifier,single,cmos,tssop,8Pin,plastic Rohs Compliant Microchip | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 1 milliamps | 1 milliamps | 1 milliamps | |||
| Slew Rate | 7 V/µs | 7 V/µs | 7.00E-6 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | Surface Mount |