IC OPAMP GP 1 CIRCUIT 8TSSOP Product overview: MCP6021T-I/ST from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6021T-I/ST can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-TSSOP
Manufacturer: Microchip Technology
Win Source Part Number: 044638-MCP6021T-I/ST
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 7 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 1mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 10MHz
IC,Operational Amplifier,SINGLE,CMO
IC OPAMP GP 1 CIRCUIT 8TSSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-TSSOP
IC OPAMP GP 1 CIRCUIT 8TSSOP
Operational Amplifiers - Op Amps Single 2.5V 10MHz
IC OPAMP GP 1 CIRCUIT 8TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MCP6021T-I/ST | MCP6021T-I/ST-ND | 044638-MCP6021T-I/ST | 92C4201 | MCP6021T-I/ST | MCP6021T-I/ST | 536-MCP6021T-I/ST | MCP6021T-I/ST | MCP6021T-I/ST |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6021T-I/ST | Ic,operational Amplifier,single,cmos,tssop,8Pin,plastic Rohs Compliant Microchip | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 1 CIRCUIT 8TSSOP | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.5 volts | 2.5 to 5.5 volts | 2.5 volts | ||||||
| Quiescent Current (IQ) | 1350 to ? microamps | ||||||||
| Slew Rate | 7 V/µs | 7 V/µs | 7 V/µs | 7.00E-6 V/µs | 7 V/µs | ||||
| Bandwidth | 10 MHz | 10 MHz |