IC OPAMP GP 2 CIRCUIT 8DIP
Manufacturer: ON Semiconductor
Win Source Part Number: 222911-MC34072AP
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 13 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 3 V to 44 V, ±1.5 V to 22 V
Operating Supply Current: 1.9mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 4.5MHz
Dual Op-Amp, 4.5MHz BW, 5mV Offset, 8-Pin PDIP Product overview: MC34072AP from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4.5MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 4.5MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC34072AP can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8DIP
Operational Amplifiers - Op Amps 3-44V Dual 3mV VIO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MC34072APOS-ND | 222911-MC34072AP | 687-MC34072AP | MC34072AP | 598-MC34072AP |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC34072AP | Dual 4.5MHz Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps 3-44V Dual 3mV VIO |
| Source Current (IS) | 1.9 milliamps | 1.9 milliamps | 3.8 milliamps | ||
| Slew Rate | 13 V/µs | 13 V/µs | 1.30E-5 V/µs | 1.30E-5 V/µs | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; PDIP; 8-PDIP | Through Hole | DIP; PDIP; PDIP | |
| Supply Voltage (VS) | 3 to 44 volts | 3 volts | 15 volts |