Shenzhen Shengyu Electronics Technology Limited Datasheets for Operational Amplifiers

Operational amplifiers (op amps, op-amps) are general-purpose, closed-loop devices that are used to implement linear functions.
Operational Amplifiers: Learn more

Page: 1 10 20 30 40 42 43 44 45 46 47 48
Product Name Notes
AUDIO AMPLIFIER, PDIP8
ENHANCED PRODUCT 2.2V, 50MHZ, LO
ENHANCED PRODUCT SINGLE-SUPPLY
ENHANCED PRODUCT, DUAL, 36-V, 3-
ENHANCED PRODUCT, DUAL, 5.5-V, 5
ENHANCED PRODUCT, QUAD, 5.5-V, 5
HIREL ENHANCED PRODUCT, QUAD, 26
IC AMP CLASS AB STER 250MW 8SOIC
IC AMP CLASS D MONO 2.5W 9WCSP
IC AMP CLASS D STEREO 1W 16QSOP
IC AMP CLASS D STEREO 1W 28SSOP
IC AMP CLASS G STEREO 28MW 12CSP
IC AMP D/AB MONO 16QFN
IC AMP D/AB MONO 2W 20W-CSP
IC AUDIO 2 CIRCUIT 8DIP
IC BUFFER 1 CIRCUIT 6SON
IC BUFFER 4 CIRCUIT 14SO
IC BUFFER OCTAL 100MHZ 20-SOIC
IC CLK BUF 2:10 1.6GHZ 32ETQFP
IC CLK BUF 4:10 1.035GHZ 56QFN
IC CLK BUFFER 1:12 180MHZ 28SSOP
IC CLK BUFFER 1:2 400MHZ 20QFN
IC CLK BUFFER 1:2 750MHZ 16QFN
IC CLK BUFFER 1:20 250MHZ 72QFN
IC CLK BUFFER 1:20 250MHZ 80GQFN
IC CLK BUFFER 1:4 400MHZ 20QFN
IC CLK BUFFER 1:4 750MHZ 16QFN
IC CLK BUFFER 1:6 750MHZ 32QFN
IC CLK BUFFER 1:8 750MHZ 32QFN
IC CLK BUFFER 2:10 1.6GHZ 32QFN
IC CLK BUFFER 2:12 1.5GHZ 56QFN
IC CLK BUFFER 2:6 750MHZ 32QFN
IC CLK BUFFER 2:8 1.5GHZ 48QFN
IC CLK BUFFER 2:8 750MHZ 32QFN
IC CLK BUFFER 3:10 1.6GHZ 48QFN
IC CLK BUFFER 3:10 200MHZ 32QFN
IC CLK BUFFER 3:10 250MHZ 32QFN
IC CLK BUFFER 3:5 1.6GHZ 32QFN
IC CLK BUFFER 3:5 1.6GHZ 40QFN
IC CLK BUFFER 4:3 1.035GHZ 32QFN
IC CLK BUFFER 4:6 1.035GHZ 56QFN
IC CLK BUFFER 4:6 1.035GHZ
IC CMOS 1 CIRCUIT SOT23-5
IC CMOS 1 CIRCUIT SOT25-5
IC CMOS 2 CIRCUIT 10MINISO
IC CMOS 2 CIRCUIT 8DFN
IC CMOS 2 CIRCUIT 8MINISO
IC CMOS 2 CIRCUIT 8SOIC
IC CMOS 4 CIRCUIT 14TSSOP
IC CMOS 4 CIRCUIT 16QFN
IC DRIVER 48QFN
IC OPAMP CFA 4 CIRCUIT 14SOIC
IC OPAMP GP 1 CIRCUIT 6UDFN
IC OPAMP GP 1 CIRCUIT 8DFN
IC OPAMP GP 1 CIRCUIT 8DIP
IC OPAMP GP 1 CIRCUIT 8SO
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOP
IC OPAMP GP 1 CIRCUIT 8SSOP
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-6
IC OPAMP GP 1 CIRCUIT SOT25-5
IC OPAMP GP 1 CIRCUIT TO99-8
IC OPAMP GP 1 CIRCUIT TSOT5
IC OPAMP GP 14SOIC
IC OPAMP GP 2 CIRCUIT 14DIP
IC OPAMP GP 2 CIRCUIT 8DFN
IC OPAMP GP 2 CIRCUIT 8DIP
IC OPAMP GP 2 CIRCUIT 8MINISO
IC OPAMP GP 2 CIRCUIT 8MSOP
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 4 CIRCUIT 14DIP
IC OPAMP GP 4 CIRCUIT 14SO
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP DUAL 8SOIC
IC OPAMP VFB 4 CIRCUIT 14SOIC
IC OPAMP VFB 4 CIRCUIT 14TSSOP
IC OPAMP VGA 8 CIRCUIT 100HTQFP
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
IC OPAMP ZER-DRIFT 2CIRC 8MINISO
IC OPAMP ZER-DRIFT 2CIRC 8SOIC
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP
IC OPAMP ZERO-DRIFT 1 CIRC 6DFN
IC OPAMP ZERO-DRIFT 1CIRC SC70-5
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN
IC OPAMP ZERO-DRIFT 2 CIRC 8SO
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC
IC OPAMP ZERO-DRIFT 4 CIRC 16QFN
IC POWER 2 CIRCUIT 28PLCC
IC VARIABLE GAIN 1 CIRC 10VSSOP
IC VARIABLE GAIN 1 CIRC 14SOIC
IC VARIABLE GAIN 1 CIRCUIT 8SOIC
IC VARIABLE GAIN 2 CIRC 32TQFP
IC VARIABLE GAIN 2 CIRC 32VQFN
IC VARIABLE GAIN 2 CIRC 48TQFP
IC VARIABLE GAIN 2 CIRC 48VQFN
IC VARIABLE GAIN 8 CIRC 64TQFP
IC VARIABLE GAIN 8 CIRC 64VQFN
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
IC VOLTAGE FEEDBACK 1 CIRC TSOT5
IC VOLTAGE FEEDBACK 2 CIRC 8MSOP
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
IC ZD BUFFER 16SOIC
LEGACY LIC LEGACY TSSOP OPERATIO
LINEAR IC MSOP
LINEAR IC OPERATION AMPLIFIER SO
LINEAR IC OPERATION AMPLIFIER TS
LINEAR IC OPERATIONAL AMPLIFIER
LINEAR IC'S
LOW SKEW CLOCK DRIVER
SD LINEAR2 LINEAR IC TSSOP OPERA
SD LINEAR2 TSSOP OPERATION AMPLI
UPC358C - OPERATIONAL AMPLIFIER

<< Prev