The MCP6021 is a dual operational amplifier featuring rail-to-rail input and output capabilities, with a bandwidth of 10 MHz and a slew rate of 2.7 V/µs. It operates within a power supply range of 2.5V to 5.5V and is designed for low noise performance, exhibiting a typical noise density of 8.7 nV/,àöHz at 10 kHz. The device has a low input offset voltage, with a maximum of ±500 µV for industrial temperature parts and ±250 µV for extended temperature parts. The MCP6021 is suitable for a variety of applications, including automotive, audio processing, and medical instrumentation. It is available in an 8-lead SOIC package and is RoHS compliant. The operational amplifier also features low supply current consumption of approximately 1 mA per amplifier, making it efficient for battery-powered applications.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Dual 2.3V 10MHz Op Amp,MCP6022-I/SN
IC OPAMP GP 2 CIRCUIT 8SOIC Product overview: MCP6022-I/SN from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6022-I/SN can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 091158-MCP6022-I/SN
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 7 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 500μV
Family Name: MCP6022
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 1mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 10MHz
Alternative Parts (Cross-Reference): LMV358IDQ1; LMV358IDRQ1; SGM8632XS/TR; AD8602DRZ; LTC6241IS8#PBF; AD8602DR-REEL; AD8602AR-R2;
Introduction Date: October 22, 2001
ECCN: EAR99
Country of Origin: China, Thailand
Country of Origin: China, Taiwan, Thailand
Estimated EOL Date: 2028
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Operational Amplifier, Dual, 10 MHz, 2, 7 V/ s, 2.5V to 5.5V, SOIC, 8 RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Dual 2.5V 10MHz
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
1pA Dual 10MHz 500uV SOIC-8 Operational Amplifier ROHS
IC OPAMP GP 2 CIRCUIT 8SOIC
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6022-I/SN-ND | 403068P | 403068 | 8767348 | 687-MCP6022-I/SN | 091158-MCP6022-I/SN | 58M8931 | MCP6022-I/SN | MCP6022-I/SN | MCP6022-I/SN | MCP6022-I/SN | MCP6022-I/SN | MCP6022-I/SN |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Op Amps | Op Amps | Op Amps | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6022-I/SN | Operational Amplifier, Dual, 10 Mhz, 2, 7 V/ S, 2.5V To 5.5V, Soic, 8 Rohs Compliant Microchip | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Operational Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | ||||||||||||
| Source Current (IS) | 1 milliamps | 1 milliamps | 1 milliamps | 1 milliamps | 1 milliamps | ||||||||
| Slew Rate | 7 V/µs | 7 V/µs | 7 V/µs | 7 V/µs | 7 V/µs | 7.00E-6 V/µs | |||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC | SOIC; Soic | SOIC; Soic | Tube | SOIC; 8-SOIC | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | Surface Mount |