IC OPAMP GP 2 CIRCUIT 8DIP Product overview: MCP6022-I/P from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6022-I/P can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1221142-MCP6022-I/P
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 2
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 500μV
Family Name: MCP6022
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-PDIP
Output Current per Channel: 30mA
SR - Slew Rate: 7 V/μs
GBP - Gain Bandwidth Product: 10MHz
Dual Supply Voltage (±): 2.5 V ~ 5.5 V
Alternative Parts (Cross-Reference): OP250GP; AD8532AN; SGM358YP;
Introduction Date: October 22, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
IC OPAMP GP 2 CIRCUIT 8DIP
IC OPAMP GP 2 CIRCUIT 8DIP
Operational Amplifiers - Op Amps Dual 2.5V 10MHz
IC OPAMP GP 2 CIRCUIT 8DIP
IC, OP AMP, 10MHZ, 7V/ us, DIP-8; No. of Amplifiers:2 Amplifier; Bandwidth:10MHz; Slew Rate:7V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Operational Amplifier, Dual, 10 MHz, 2, 7 V/ s, 2.5V to 5.5V, DIP, 8 RoHS Compliant: Yes
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 403064 | 8767344 | 687-MCP6022-I/P | 1221142-MCP6022-I/P | MCP6022-I/P-ND | MCP6022-I/P | MCP6022-I/P | MCP6022-I/P | MCP6022-I/P | 96K3737 | 24M4477 | MCP6022-I/P |
| Product Name | Op Amps | Op Amps | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6022-I/P | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, 10Mhz, 7V/ Us, Dip-8; No. Of Amplifiers Microchip | Operational Amplifier, Dual, 10 Mhz, 2, 7 V/ S, 2.5V To 5.5V, Dip, 8 Rohs Compliant Microchip | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 3 to 5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 to 5.5 volts | |||||||
| Package Type | DIP; PDIP; Pdip | DIP; PDIP; Pdip | Tube | DIP; "8-DIP (0.300"", 7.62mm)" | Through Hole | Through Hole | DIP; 8-DIP (0.300\", 7.62mm) | |||||
| Number of Pins | 8 | 8 | 8 | 8 | ||||||||
| Quiescent Current (IQ) | 2700 to ? microamps |