IC OPAMP GP 2 CIRCUIT 8MSOP
Precision Amplifiers Dual 1.8V 10kHz Op Amp, E temp
IC OPAMP GP 2 CIRCUIT 8MSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6032-E/MSVAO | MCP6032-E/MSVAO | MCP6032-E/MSVAO | MCP6032-E/MSVAO |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 1.8 volts | |||
| Slew Rate | 4.00E-9 V/µs | 0.0040 V/µs | ||
| Life Cycle Stage | Active | Active | ||
| Source Current (IS) | 9.00E-4 milliamps | 9.00E-4 milliamps | ||
| Standards | RoHS |