Microchip Technology, Inc. Op Amps MCP6022-E/SN

Description
Microchip MCP6022-E/SN
Request a Quote Datasheet
Description
Microchip MCP6022-E/SN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Op Amps - 7240454 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7240454
Op Amps 7240454
Microchip MCP6022-E/SN

Microchip MCP6022-E/SN

Supplier's Site
Op Amps - 7240454P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7240454P
Op Amps 7240454P
Microchip MCP6022-E/SN

Microchip MCP6022-E/SN

Supplier's Site
Op Amps - 1458984 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1458984
Op Amps 1458984
Microchip MCP6022-E/SN

Microchip MCP6022-E/SN

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - MCP6022-E/SN-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MCP6022-E/SN-ND
Instrumentation, Op Amps, Buffer Amps MCP6022-E/SN-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Operational Amplifier IC
687-MCP6022-E/SN
Operational Amplifier IC 687-MCP6022-E/SN
IC OPAMP GP 2 CIRCUIT 8SOIC Product overview: MCP6022-E/SN from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6022-E/SN can be used for catalog matching and distributor lookup.

IC OPAMP GP 2 CIRCUIT 8SOIC Product overview: MCP6022-E/SN from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6022-E/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6022-E/SN - 1075140-MCP6022-E/SN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6022-E/SN
1075140-MCP6022-E/SN
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6022-E/SN 1075140-MCP6022-E/SN
Manufacturer: Microchip Technology Win Source Part Number: 1075140-MCP6022-E/SN Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 7 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 1mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 10MHz Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Automation & Process Control, Power Management, Portable Devices, Test & Measurement, Audio, Automotive, Medical

Manufacturer: Microchip Technology
Win Source Part Number: 1075140-MCP6022-E/SN
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 7 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 1mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Automation & Process Control, Power Management, Portable Devices, Test & Measurement, Audio, Automotive, Medical

Buy Now Datasheet
DUAL 2.3V 10 MHZ OP, E TEMP - 70046166 - Allied Electronics, Inc.
Fort Worth, TX, USA
DUAL 2.3V 10 MHZ OP, E TEMP
70046166
DUAL 2.3V 10 MHZ OP, E TEMP 70046166
Operational Amplifiers include single, dual or quad amplifiers in space-saving packages. These devices operate down to 1.8 V and feature rail-to-rail inputs and outputs for improved system performance and low current consumption for extended battery life (600 nA for MCP604X and 614X families). These products offer low offset (V 150 μV), low bias current, high speed operation (10 MHz), high open-loop gain and other options for the embedded system designer.

Operational Amplifiers include single, dual or quad amplifiers in space-saving packages. These devices operate down to 1.8 V and feature rail-to-rail inputs and outputs for improved system performance and low current consumption for extended battery life (600 nA for MCP604X and 614X families). These products offer low offset (V 150 μV), low bias current, high speed operation (10 MHz), high open-loop gain and other options for the embedded system designer.

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - MCP6022-E/SN - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
MCP6022-E/SN
Instrumentation, OP Amps, Buffer Amps MCP6022-E/SN
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
MCP6022-E/SN
Operational Amplifiers - Op Amps MCP6022-E/SN
Operational Amplifiers - Op Amps Dual 2.5V 10MHz

Operational Amplifiers - Op Amps Dual 2.5V 10MHz

Buy Now Datasheet
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MCP6022-E/SN
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MCP6022-E/SN
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - MCP6022-E/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MCP6022-E/SN
Instrumentation, OP Amps, Buffer Amps MCP6022-E/SN
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Op Amp, 10Mhz, 7V/us, Soic-8; No. Of Amplifiers Microchip - 88H9881 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 10Mhz, 7V/us, Soic-8; No. Of Amplifiers Microchip
88H9881
Op Amp, 10Mhz, 7V/us, Soic-8; No. Of Amplifiers Microchip 88H9881
OP AMP, 10MHZ, 7V/uS, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:10MHz; Slew Rate:7V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

OP AMP, 10MHZ, 7V/uS, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:10MHz; Slew Rate:7V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - MCP6022-E/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MCP6022-E/SN
Integrated Circuits (ICs) - Linear - Amplifiers MCP6022-E/SN
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Allied Electronics, Inc. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 7240454 7240454P MCP6022-E/SN-ND 687-MCP6022-E/SN 1075140-MCP6022-E/SN 70046166 MCP6022-E/SN MCP6022-E/SN MCP6022-E/SN MCP6022-E/SN 88H9881 MCP6022-E/SN
Product Name Op Amps Op Amps Instrumentation, Op Amps, Buffer Amps Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6022-E/SN DUAL 2.3V 10 MHZ OP, E TEMP Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Op Amp, 10Mhz, 7V/us, Soic-8; No. Of Amplifiers Microchip Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS RoHS
Package Type SOIC; Soic SOIC; SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" Tube SOIC; 8-SOIC SOIC Surface Mount SOIC; 8-SOIC (0.154\", 3.90mm Width) Surface Mount
Number of Pins 8 8 8 8
Features Rail-Rail-Out
Source Current (IS) 1 milliamps 1 milliamps 30 milliamps 1 milliamps 1 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1689581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type So
Number of Pins 8
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD627BR - Lingto Electronic Limited
Specs
Source Current (IS) 0.0600 milliamps
Bandwidth 0.0800 MHz
View Details
BUF634 250mA High-Speed Buffer - BUF634F/500 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers
Precision Ultra Micropower CMOS Operational Amplifier - ALD1736APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers