Manufacturer: ON Semiconductor
Win Source Part Number: 1218600-MC34071AP
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): ADA4870ARRZ-RL; CLC430AE-QML; THS4061MFKB;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC OP AMP 1CH 8-PDIP
Op Amp, 4.5MHz BW, 10V/µs SR, 8-Pin PDIP Product overview: MC34071AP from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5MHz, 10V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4.5MHz, 10V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC34071AP can be used for catalog matching and distributor lookup.
IC OPAMP SGL SUPPLY 4.5MHZ 8DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1218600-MC34071AP | MC34071APOS-ND | 687-MC34071AP | MC34071AP |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC34071AP | Instrumentation, Op Amps, Buffer Amps | 4.5MHz 10V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 1.9 milliamps | |||
| Slew Rate | 13 V/µs | 1.30E-5 V/µs | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | ||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | Through Hole |