The MCP6024-E/P is a quad operational amplifier featuring rail-to-rail input and output capabilities, making it suitable for a variety of applications requiring high performance. It operates within a power supply range of 2.5V to 5.5V and is designed for low power consumption, with a typical supply current of 1 mA per amplifier. The device offers a wide bandwidth of 10 MHz and low noise performance, characterized by an input noise of 8.7 nV/,àöHz at 10 kHz. The MCP6024-E/P has a low input offset voltage, with a maximum of ±500 µV for industrial temperature versions and ±250 µV for extended temperature versions. It is also unity gain stable and exhibits low total harmonic distortion of 0.00053% at a gain of 1 V/V. The operational amplifier is available in multiple package types, including 14-lead PDIP, SOIC, and TSSOP, and is rated for industrial temperatures ranging from -40°C to +85°C, with extended options up to +125°C. This product is suitable for applications in automotive, audio processing, medical instrumentation, and test equipment, making it a versatile choice for engineers looking for reliable operational amplifiers in their designs.
Manufacturer: Microchip Technology
Win Source Part Number: 926710-MCP6024-E/P
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: General Purpose Amplifier Circuit Rail-to-Rail 14-PDIP
Package: 14-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: MCP6024
Categories: Integrated Circuits (ICs)
Case / Package: 14-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: MCP6024-E/P-NDR, MCP6024EP
IC OPAMP GP 4 CIRCUIT 14DIP Product overview: MCP6024-E/P from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6024-E/P can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP
IC OPAMP GP 4 CIRCUIT 14DIP
IC OPAMP GP 4 CIRCUIT 14DIP
Operational Amplifiers - Op Amps Quad 2.5V 10MHz
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP
Operational Amplifier, QUAD, 2.8 MHz, 4, 2.3 V/ s, 2.7V to 6V, DIP, 14 RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 926710-MCP6024-E/P | 687-MCP6024-E/P | MCP6024-E/P-ND | MCP6024-E/P | MCP6024-E/P | MCP6024-E/P | MCP6024-E/P | 34M7479 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6024-E/P | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier, Quad, 2.8 Mhz, 4, 2.3 V/ S, 2.7V To 6V, Dip, 14 Rohs Compliant Microchip |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | DIP; PDIP; 14-PDIP | Tube | DIP; "14-DIP (0.300"", 7.62mm)" | Through Hole | DIP; 14-DIP (0.300\", 7.62mm) | |||
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.5 volts | 2.5 volts | ||||||
| Quiescent Current (IQ) | 5400 to ? microamps |