Manufacturer: ON Semiconductor
Win Source Part Number: 1218610-MC34072P
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
IC OPAMP DUAL SGL SUPP HS 8DIP
Dual Op Amp, 4.5MHz BW, 7mV Offset, 8-Pin PDIP Product overview: MC34072P from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4.5MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 4.5MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC34072P can be used for catalog matching and distributor lookup.
IC OPAMP DUAL SGL SUPP HS 8DIP
IC OPAMP DUAL SGL SUPP HS 8DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1218610-MC34072P | MC34072POS-ND | 687-MC34072P | MC34072P | MC34072P |
| Product Name | Newest Parts - MC34072P | Instrumentation, Op Amps, Buffer Amps | Dual 4.5MHz Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1.9 milliamps | ||||
| Slew Rate | 13 V/µs | 1.30E-5 V/µs | 13 V/µs | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | Through Hole | Through Hole | ||
| Number of Pins | 8 |