General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 090157-MCP6024-I/SL
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 7 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 500μV
Family Name: MCP6024
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 1mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 10MHz
Alternative Parts (Cross-Reference): AD8608ARZ-REEL7; NCS20034DR2G; AD8604DRZ; AD8604DR-REEL;
Introduction Date: October 22, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC OPAMP GP 4 CIRCUIT 14SOIC Product overview: MCP6024-I/SL from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6024-I/SL can be used for catalog matching and distributor lookup.
Quad 2.3V 10MHz Op Amp,MCP6024-I/SL
Operational Amplifiers - Op Amps Quad 2.5V 10MHz
IC OPAMP GP 4 CIRCUIT 14SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
OP AMP, 10MHZ, 7V/uS, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:10MHz; Slew Rate:7V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Operational Amplifier, QUAD, 10 MHz, 4, 7 V/ s, 2.5V to 5.5V, SOIC, 14 RoHS Compliant: Yes
IC OPAMP GP 4 CIRCUIT 14SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6024-I/SL-ND | 090157-MCP6024-I/SL | 687-MCP6024-I/SL | 403030 | 8767322 | 403030P | MCP6024-I/SL | MCP6024-I/SL | MCP6024-I/SL | MCP6024-I/SL | 61K2953 | 24M4478 | MCP6024-I/SL |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6024-I/SL | Operational Amplifier IC | Op Amps | Op Amps | Op Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Op Amp, 10Mhz, 7V/us, Soic-14; No. Of Amplifiers Microchip | Operational Amplifier, Quad, 10 Mhz, 4, 7 V/ S, 2.5V To 5.5V, Soic, 14 Rohs Compliant Microchip | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||||||||||
| Source Current (IS) | 1 milliamps | 1 milliamps | 1 milliamps | 1 milliamps | |||||||||
| Slew Rate | 7 V/µs | 7 V/µs | 7 V/µs | 7.00E-6 V/µs | 7 V/µs | 7 V/µs | 7 V/µs | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | |||||||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC | Tube | SOIC; Soic | SOIC; Soic | SOIC; SOIC | Surface Mount | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount |