Infineon Technologies AG MOSFET IPP16CN10N G

Description
MOSFET N-Ch 100V 53A TO220-3 OptiMOS 2
Description
MOSFET N-Ch 100V 53A TO220-3 OptiMOS 2
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel MOSFET for high-frequency switching and synchronous rectification in automotive and industrial applications, packaged in TO-220-3 with a drain-source voltage rating of 100 V, continuous drain current of 53 A at 25 °C, and a gate-source threshold voltage range of 2.0 V to 4.0 V. The device meets AEC-Q101 qualification and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

N-channel MOSFET for high-frequency switching and synchronous rectification in automotive and industrial applications, packaged in TO-220-3 with a drain-source voltage rating of 100 V, continuous drain current of 53 A at 25 °C, and a gate-source threshold voltage range of 2.0 V to 4.0 V. The device meets AEC-Q101 qualification and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET N-Ch 100V 53A TO220-3 OptiMOS 2

MOSFET N-Ch 100V 53A TO220-3 OptiMOS 2

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPP16CN10N G
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 1727-7258-1-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
7 suppliers
MOSFETs - 2139215 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SO-8; SO-8
View Details
Single FETs, MOSFETs - 2N7002L6327-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers