Infineon Technologies AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs IPP024N06N3G

Description
Win Source Part Number: 1352839-IPP024N06N3G Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 33 pct. Mfr: Infineon Technologies Series: OptiMOS™ 3 Package: Bulk Product Status: Active Package / Case: TO-220-3 Supplier Device Package: PG-TO220-3-1 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 120A (Tc) Drive Voltage (Max Rds On, Min Rds On): 10V Rds On (Max) @ Id, Vgs: 2.4mOhm @ 100A, 10V Vgs(th) (Max) @ Id: 4V @ 196µA Gate Charge (Qg) (Max) @ Vgs: 275 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 23000 pF @ 30 V Power Dissipation (Max): 250W (Tc) Mounting Type: Through Hole HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Win Source Part Number: 1352839-IPP024N06N3G Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 33 pct. Mfr: Infineon Technologies Series: OptiMOS™ 3 Package: Bulk Product Status: Active Package / Case: TO-220-3 Supplier Device Package: PG-TO220-3-1 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 120A (Tc) Drive Voltage (Max Rds On, Min Rds On): 10V Rds On (Max) @ Id, Vgs: 2.4mOhm @ 100A, 10V Vgs(th) (Max) @ Id: 4V @ 196µA Gate Charge (Qg) (Max) @ Vgs: 275 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 23000 pF @ 30 V Power Dissipation (Max): 250W (Tc) Mounting Type: Through Hole HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1352839-IPP024N06N3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1352839-IPP024N06N3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1352839-IPP024N06N3G
Win Source Part Number: 1352839-IPP024N06N3G Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 33 pct. Mfr: Infineon Technologies Series: OptiMOS™ 3 Package: Bulk Product Status: Active Package / Case: TO-220-3 Supplier Device Package: PG-TO220-3-1 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 120A (Tc) Drive Voltage (Max Rds On, Min Rds On): 10V Rds On (Max) @ Id, Vgs: 2.4mOhm @ 100A, 10V Vgs(th) (Max) @ Id: 4V @ 196µA Gate Charge (Qg) (Max) @ Vgs: 275 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 23000 pF @ 30 V Power Dissipation (Max): 250W (Tc) Mounting Type: Through Hole HTSUS: 8542.39.0001

Win Source Part Number: 1352839-IPP024N06N3G
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
Mfr: Infineon Technologies
Series: OptiMOS™ 3
Package: Bulk
Product Status: Active
Package / Case: TO-220-3
Supplier Device Package: PG-TO220-3-1
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 120A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 10V
Rds On (Max) @ Id, Vgs: 2.4mOhm @ 100A, 10V
Vgs(th) (Max) @ Id: 4V @ 196µA
Gate Charge (Qg) (Max) @ Vgs: 275 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 23000 pF @ 30 V
Power Dissipation (Max): 250W (Tc)
Mounting Type: Through Hole
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
N-Channel Through-Hole 60 V 120A MOSFET Transistor
285-IPP024N06N3G
N-Channel Through-Hole 60 V 120A MOSFET Transistor 285-IPP024N06N3G
POWER FIELD-EFFECT TRANSISTOR, 1 / N-Channel 60 V 120A (Tc) 250W (Tc) Through Hole PG-TO220-3-1 Product overview: IPP024N06N3G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Through-Hole, 60 V, 120A, 250W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, 60 V, 120A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPP024N06N3G can be used for catalog matching and distributor lookup.

POWER FIELD-EFFECT TRANSISTOR, 1 / N-Channel 60 V 120A (Tc) 250W (Tc) Through Hole PG-TO220-3-1 Product overview: IPP024N06N3G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Through-Hole, 60 V, 120A, 250W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, 60 V, 120A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPP024N06N3G can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - IPP024N06N3G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPP024N06N3G
Single FETs, MOSFETs IPP024N06N3G
POWER FIELD-EFFECT TRANSISTOR, 1

POWER FIELD-EFFECT TRANSISTOR, 1

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1352839-IPP024N06N3G 285-IPP024N06N3G IPP024N06N3G
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs N-Channel Through-Hole 60 V 120A MOSFET Transistor Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type SOT3 Bulk TO-220; TO-220-3
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Output Power ? to 250 watts
PD 250000 milliwatts 250000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 18 GHz, 25 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-05 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
4 suppliers
FET, MOSFET Arrays - AUIRF7309QTR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details