IPP100N08S2-07 is an N-channel MOSFET in a PG-TO220-3-1 package, rated for 75 V drain-source voltage and 100 A continuous drain current at 25 °C. It has a maximum on-state resistance of 6.8 mΩ, operates up to 175 °C, and is AEC-Q101 qualified. The device is 100% avalanche tested with a single-pulse avalanche energy of 810 mJ at 80 A, features a gate-source voltage range of ±20 V, and is available in a lead-free, Green package. Thermal resistance from junction to case is 0.5 K/W.
MOSFET N-Ch 75V 100A TO220-3 OptiMOS
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPP100N08S2-07 |
| Product Name | MOSFET |