Infineon Technologies AG 40V 90A TO220 MOSFET Transistor IPP023N04NG

Description
MOSFET N-CH 40V 90A TO220-3 Product overview: IPP023N04NG from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 90A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 90A, TO220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPP023N04NG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 40V 90A TO220-3 Product overview: IPP023N04NG from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 90A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 90A, TO220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPP023N04NG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 90A TO220 MOSFET Transistor
285-IPP023N04NG
40V 90A TO220 MOSFET Transistor 285-IPP023N04NG
MOSFET N-CH 40V 90A TO220-3 Product overview: IPP023N04NG from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 90A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 90A, TO220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPP023N04NG can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 90A TO220-3 Product overview: IPP023N04NG from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 90A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 90A, TO220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPP023N04NG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP023N04NG - 069027-IPP023N04NG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP023N04NG
069027-IPP023N04NG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP023N04NG 069027-IPP023N04NG
Manufacturer: Infineon Technologies Win Source Part Number: 069027-IPP023N04NG Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 167W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 90A (Tc) Gate-Source Threshold Voltage: 4V @ 95μA Max Gate Charge: 120nC @ 10V Max Input Capacitance: 10000pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.3 mOhm @ 90A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 069027-IPP023N04NG
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 167W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 90A (Tc)
Gate-Source Threshold Voltage: 4V @ 95μA
Max Gate Charge: 120nC @ 10V
Max Input Capacitance: 10000pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.3 mOhm @ 90A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-IPP023N04NG 069027-IPP023N04NG
Product Name 40V 90A TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP023N04NG
Polarity N-Channel N-Channel; N-Channel
PD 167000 milliwatts 167000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

CSD17551Q3A 30V N-Channel MOSFET - CSD17551Q3A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
IDSS 71000 milliamps
View Details
7 suppliers
MOSFETs - 348947 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type PG-TO247-4
View Details
2 suppliers
Dual N-channel 40 V, 5.8 mOhm standard level MOSFET - BUK7K6R2-40EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 40000 milliamps
View Details
8 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ALD210814SCL - Shenzhen Shengyu Electronics Technology Limited
Specs
V(BR)DSS 10.6 volts
IDSS 80 milliamps
Packing Method Tube; Tube
View Details