Infineon Technologies AG Single FETs, MOSFETs IPP020N06NAKSA1

Description
N-Channel 60V 29A (Ta), 120A (Tc) 3W (Ta), 214W (Tc) Through Hole PG-TO220-3
Request a Quote Datasheet
Description
N-Channel 60V 29A (Ta), 120A (Tc) 3W (Ta), 214W (Tc) Through Hole PG-TO220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 448-IPP020N06NAKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPP020N06NAKSA1-ND
Single FETs, MOSFETs 448-IPP020N06NAKSA1-ND
N-Channel 60V 29A (Ta), 120A (Tc) 3W (Ta), 214W (Tc) Through Hole PG-TO220-3

N-Channel 60V 29A (Ta), 120A (Tc) 3W (Ta), 214W (Tc) Through Hole PG-TO220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP020N06NAKSA1 - 847759-IPP020N06NAKSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP020N06NAKSA1
847759-IPP020N06NAKSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP020N06NAKSA1 847759-IPP020N06NAKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 847759-IPP020N06NAKS A1 Series: OptiMOS™ Features: 60 V Package: Tube Family Name: IPP020 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IPP020N06N, IPP020N06N-ND, SP000917406

Manufacturer: Infineon Technologies
Win Source Part Number: 847759-IPP020N06NAKSA1
Series: OptiMOS™
Features: 60 V
Package: Tube
Family Name: IPP020
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IPP020N06N, IPP020N06N-ND, SP000917406

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 60V 120A TO220-3

MOSFET N-Ch 60V 120A TO220-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPP020N06NAKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPP020N06NAKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPP020N06NAKSA1
MOSFET N-CH 60V 29A/120A TO220-3

MOSFET N-CH 60V 29A/120A TO220-3

Supplier's Site
Transistor: N-MOSFET; unipolar; 60V; 100A; 136W; PG-TO220-3 - 376-IPP020N06NAKSA1 - Utmel Electronic Limited
Hong Kong, China
Transistor: N-MOSFET; unipolar; 60V; 100A; 136W; PG-TO220-3
376-IPP020N06NAKSA1
Transistor: N-MOSFET; unipolar; 60V; 100A; 136W; PG-TO220-3 376-IPP020N06NAKSA1
Transistor: N-MOSFET; unipolar; 60V; 100A; 136W; PG-TO220-3

Transistor: N-MOSFET; unipolar; 60V; 100A; 136W; PG-TO220-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 448-IPP020N06NAKSA1-ND 847759-IPP020N06NAKSA1 IPP020N06NAKSA1 IPP020N06NAKSA1 376-IPP020N06NAKSA1
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP020N06NAKSA1 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor: N-MOSFET; unipolar; 60V; 100A; 136W; PG-TO220-3
Polarity N-Channel
Package Type TO-220; TO-220-3 SOT3 TO-220; TO-220-3
Packing Method Tube; Tube Tube; Tube
Transistor Technology / Material SILICON
MOSFET Operating Mode Enhancement; ENHANCEMENT MODE
Unlock Full Specs
to access all available technical data