The IPP110N20NAXK is an N-channel MOSFET designed for high-frequency switching and synchronous rectification, housed in a PG-TO220-3 package. It has a maximum drain-source voltage of 200 V, a continuous drain current of 88 A at 25 °C, and a maximum on-state resistance of 10.7 mΩ. The device operates at up to 175 °C junction temperature and is qualified to AEC-Q101 standards. It is RoHS compliant and halogen-free per IEC61249-2-21, with a thermal resistance from junction to case of 0.5 K/W and single-pulse avalanche energy of 560 mJ.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPP110N20NAXK |
| Product Name | MOSFET |