Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP034NE7N3G IPP034NE7N3G

Description
Manufacturer: Infineon Technologies Win Source Part Number: 090064-IPP034NE7N3G Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 214W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 100A (Tc) Gate-Source Threshold Voltage: 3.8V @ 155μA Max Gate Charge: 117nC @ 10V Max Input Capacitance: 8130pF @ 37.5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.4 mOhm @ 100A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 090064-IPP034NE7N3G Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 214W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 100A (Tc) Gate-Source Threshold Voltage: 3.8V @ 155μA Max Gate Charge: 117nC @ 10V Max Input Capacitance: 8130pF @ 37.5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.4 mOhm @ 100A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP034NE7N3G - 090064-IPP034NE7N3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP034NE7N3G
090064-IPP034NE7N3G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP034NE7N3G 090064-IPP034NE7N3G
Manufacturer: Infineon Technologies Win Source Part Number: 090064-IPP034NE7N3G Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 214W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 100A (Tc) Gate-Source Threshold Voltage: 3.8V @ 155μA Max Gate Charge: 117nC @ 10V Max Input Capacitance: 8130pF @ 37.5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.4 mOhm @ 100A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 090064-IPP034NE7N3G
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 214W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 100A (Tc)
Gate-Source Threshold Voltage: 3.8V @ 155μA
Max Gate Charge: 117nC @ 10V
Max Input Capacitance: 8130pF @ 37.5V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.4 mOhm @ 100A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
75V 100A TO220 MOSFET Transistor
285-IPP034NE7N3G
75V 100A TO220 MOSFET Transistor 285-IPP034NE7N3G
MOSFET N-CH 75V 100A TO220-3 Product overview: IPP034NE7N3G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 100A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 100A, TO220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPP034NE7N3G can be used for catalog matching and distributor lookup.

MOSFET N-CH 75V 100A TO220-3 Product overview: IPP034NE7N3G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 100A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 100A, TO220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPP034NE7N3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistors - IPP034NE7N3G - ODG (Origin Data Global)
Shenzhen, China
Transistors
IPP034NE7N3G
Transistors IPP034NE7N3G
75V 100A 214W 3.4mΩ@100A,10V 3.8V@155uA 1 N-Channel TO-220-3 MOSFETs ROHS

75V 100A 214W 3.4mΩ@100A,10V 3.8V@155uA 1 N-Channel TO-220-3 MOSFETs ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 090064-IPP034NE7N3G 285-IPP034NE7N3G IPP034NE7N3G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP034NE7N3G 75V 100A TO220 MOSFET Transistor Transistors
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 75 volts
PD 214000 milliwatts 214000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD17575Q3 30-V, N-Channel NexFET(TM) Power MOSFET - CSD17575Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0032 ohms
View Details
9 suppliers
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMCQ120R160M1T - AIMCQ120R160M1T - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details
MOSFETs - 2222881P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type VDFN
View Details
MOSFETs - 7920897 - RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT323; Sot-323 (sc-70)
View Details