Infineon Technologies AG Single FETs, MOSFETs IPP029N15NM6AKSA1

Description
TRENCH >=100V
Request a Quote
Description
TRENCH >=100V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IPP029N15NM6 is an N-channel MOSFET designed for high-efficiency power conversion in industrial applications, housed in a PG-TO220-3 package measuring 15.95 mm max length, 10.36 mm max width, and 29.65 mm max height. It features a maximum drain-source voltage of 150 V, a maximum continuous drain current of 197 A, and a typical on-resistance of 2.5 mΩ at 100 A and 10 V gate voltage. The device is 100% avalanche tested with a single-pulse avalanche energy rating of 1047 mJ and has a thermal resistance junction-to-case of 0.38 °C/W. It is RoHS compliant and halogen-free per IEC 61249-2-21. The drain-source breakdown voltage is specified at 150 V minimum, and the gate threshold voltage ranges from 3.0 V to 4.0 V, with a total gate charge of 105 nC to 137 nC. Thermal performance is based on a 6 cm² copper area on FR4 PCB in still air.

Datasheet Summary
Powered by GS/AI

The IPP029N15NM6 is an N-channel MOSFET designed for high-efficiency power conversion in industrial applications, housed in a PG-TO220-3 package measuring 15.95 mm max length, 10.36 mm max width, and 29.65 mm max height. It features a maximum drain-source voltage of 150 V, a maximum continuous drain current of 197 A, and a typical on-resistance of 2.5 mΩ at 100 A and 10 V gate voltage. The device is 100% avalanche tested with a single-pulse avalanche energy rating of 1047 mJ and has a thermal resistance junction-to-case of 0.38 °C/W. It is RoHS compliant and halogen-free per IEC 61249-2-21. The drain-source breakdown voltage is specified at 150 V minimum, and the gate threshold voltage ranges from 3.0 V to 4.0 V, with a total gate charge of 105 nC to 137 nC. Thermal performance is based on a 6 cm² copper area on FR4 PCB in still air.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 448-IPP029N15NM6AKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPP029N15NM6AKSA1-ND
Single FETs, MOSFETs 448-IPP029N15NM6AKSA1-ND
TRENCH >=100V

TRENCH >=100V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 448-IPP029N15NM6AKSA1-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114804PCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type PDIP16
View Details
3 suppliers
CSD17559Q5 30V N-Channel NexFET? Power MOSFET - CSD17559Q5 - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
9 suppliers
Bipolar Transistors - 1220213 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type Sot-363 (sc-88)
View Details