Infineon Technologies AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs IPN80R2K0P7

Description
Win Source Part Number: 1339268-IPN80R2K0P7 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: CoolMOS™ Package: Bulk Standard Package: 1 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 800 V Power Dissipation (Max): 6.4W (Tc) Mounting Type: Surface Mount Package / Case: TO-261-3 Supplier Device Package: PG-SOT223-3-1 Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. HTSUS: 8542.39.0001 Mfr: Infineon Technologies Drive Voltage (Max Rds On, Min Rds On): 10V Current - Continuous Drain (Id) @ 25°C: 3A (Tc) Rds On (Max) @ Id, Vgs: 2Ohm @ 940mA, 10V Vgs(th) (Max) @ Id: 3.5V @ 50µA Gate Charge (Qg) (Max) @ Vgs: 9 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 175 pF @ 500 V
Request a Quote Datasheet
Description
Win Source Part Number: 1339268-IPN80R2K0P7 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: CoolMOS™ Package: Bulk Standard Package: 1 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 800 V Power Dissipation (Max): 6.4W (Tc) Mounting Type: Surface Mount Package / Case: TO-261-3 Supplier Device Package: PG-SOT223-3-1 Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. HTSUS: 8542.39.0001 Mfr: Infineon Technologies Drive Voltage (Max Rds On, Min Rds On): 10V Current - Continuous Drain (Id) @ 25°C: 3A (Tc) Rds On (Max) @ Id, Vgs: 2Ohm @ 940mA, 10V Vgs(th) (Max) @ Id: 3.5V @ 50µA Gate Charge (Qg) (Max) @ Vgs: 9 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 175 pF @ 500 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1339268-IPN80R2K0P7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1339268-IPN80R2K0P7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1339268-IPN80R2K0P7
Win Source Part Number: 1339268-IPN80R2K0P7 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: CoolMOS™ Package: Bulk Standard Package: 1 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 800 V Power Dissipation (Max): 6.4W (Tc) Mounting Type: Surface Mount Package / Case: TO-261-3 Supplier Device Package: PG-SOT223-3-1 Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. HTSUS: 8542.39.0001 Mfr: Infineon Technologies Drive Voltage (Max Rds On, Min Rds On): 10V Current - Continuous Drain (Id) @ 25°C: 3A (Tc) Rds On (Max) @ Id, Vgs: 2Ohm @ 940mA, 10V Vgs(th) (Max) @ Id: 3.5V @ 50µA Gate Charge (Qg) (Max) @ Vgs: 9 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 175 pF @ 500 V

Win Source Part Number: 1339268-IPN80R2K0P7
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: CoolMOS™
Package: Bulk
Standard Package: 1
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 800 V
Power Dissipation (Max): 6.4W (Tc)
Mounting Type: Surface Mount
Package / Case: TO-261-3
Supplier Device Package: PG-SOT223-3-1
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Drive Voltage (Max Rds On, Min Rds On): 10V
Current - Continuous Drain (Id) @ 25°C: 3A (Tc)
Rds On (Max) @ Id, Vgs: 2Ohm @ 940mA, 10V
Vgs(th) (Max) @ Id: 3.5V @ 50µA
Gate Charge (Qg) (Max) @ Vgs: 9 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 175 pF @ 500 V

Buy Now Datasheet
Singapore, Singapore
N-Channel SMD 800V 800 V MOSFET Transistor
285-IPN80R2K0P7
N-Channel SMD 800V 800 V MOSFET Transistor 285-IPN80R2K0P7
IPN80R2K0 - 800V COOLMOS N-CHANN / N-Channel 800 V 3A (Tc) 6.4W (Tc) Surface Mount PG-SOT223-3-1 Product overview: IPN80R2K0P7 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 800V, 800 V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 800V, 800 V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPN80R2K0P7 can be used for catalog matching and distributor lookup.

IPN80R2K0 - 800V COOLMOS N-CHANN / N-Channel 800 V 3A (Tc) 6.4W (Tc) Surface Mount PG-SOT223-3-1 Product overview: IPN80R2K0P7 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 800V, 800 V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 800V, 800 V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPN80R2K0P7 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1339268-IPN80R2K0P7 285-IPN80R2K0P7
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs N-Channel SMD 800V 800 V MOSFET Transistor
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1574580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type E-line
View Details
 - 2ED2732S01GXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-VSON-1
Packing Method Tape Reel; Tape & Reel
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 960555-EFC4C002NLTDG - Win Source Electronics
Specs
Polarity N-Channel
TJ 150 C (302 F)
Package Type SOT3
View Details
Single FETs, MOSFETs - BSS138AKA/LF1R-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
View Details
2 suppliers