Infineon Technologies AG MOSFETs IPP020N08N5AKSA1

Description
Infineon MOSFET IPP020N08N5AKSA1
Request a Quote Datasheet
Description
Infineon MOSFET IPP020N08N5AKSA1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2224691P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2224691P
MOSFETs 2224691P
Infineon MOSFET IPP020N08N5AKSA1

Infineon MOSFET IPP020N08N5AKSA1

Supplier's Site
MOSFETs - 2224690 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2224690
MOSFETs 2224690
Infineon MOSFET IPP020N08N5AKSA1

Infineon MOSFET IPP020N08N5AKSA1

Supplier's Site
MOSFETs - 2224691 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2224691
MOSFETs 2224691
Infineon MOSFET IPP020N08N5AKSA1

Infineon MOSFET IPP020N08N5AKSA1

Supplier's Site
Singapore, Singapore
80V 120A TO220 MOSFET Transistor
278-IPP020N08N5AKSA1
80V 120A TO220 MOSFET Transistor 278-IPP020N08N5AKSA1
MOSFET N-CH 80V 120A TO220-3 Product overview: IPP020N08N5AKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 120A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 120A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP020N08N5AKSA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 80V 120A TO220-3 Product overview: IPP020N08N5AKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 120A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 120A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP020N08N5AKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - IPP020N08N5AKSA1 - 808936-IPP020N08N5AKSA1 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IPP020N08N5AKSA1
808936-IPP020N08N5AKSA1
FETs - Single - IPP020N08N5AKSA1 808936-IPP020N08N5AKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 808936-IPP020N08N5AK SA1 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80V Supplier Device Package: PG-TO220-3 Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 375W (Tc) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 2mOhm at 100A, 10V Gate Charge (Qg) (Maximum) at Vgs: 223nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 16900pF at 40V Current - Continuous Drain (Id) at 25°C: 120A (Tc) Vgs(th) (Maximum) at Id: 3.8V at 280μA Maximum Vgs: ±20V

Manufacturer: Infineon Technologies
Win Source Part Number: 808936-IPP020N08N5AKSA1
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80V
Supplier Device Package: PG-TO220-3
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 375W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 2mOhm at 100A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 223nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 16900pF at 40V
Current - Continuous Drain (Id) at 25°C: 120A (Tc)
Vgs(th) (Maximum) at Id: 3.8V at 280μA
Maximum Vgs: ±20V

Buy Now
Single FETs, MOSFETs - 448-IPP020N08N5AKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPP020N08N5AKSA1-ND
Single FETs, MOSFETs 448-IPP020N08N5AKSA1-ND
N-Channel 80V 120A (Tc) 375W (Tc) Through Hole PG-TO220-3

N-Channel 80V 120A (Tc) 375W (Tc) Through Hole PG-TO220-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPP020N08N5AKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPP020N08N5AKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPP020N08N5AKSA1
MOSFET N-CH 80V 120A TO220-3

MOSFET N-CH 80V 120A TO220-3

Supplier's Site
Mosfet, N-Ch, 80V, 120A, 175Deg C, 375W; Channel Type Infineon - 12AC9721 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 80V, 120A, 175Deg C, 375W; Channel Type Infineon
12AC9721
Mosfet, N-Ch, 80V, 120A, 175Deg C, 375W; Channel Type Infineon 12AC9721
MOSFET, N-CH, 80V, 120A, 175DEG C, 375W; Channel Type:N Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:120A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N-CH, 80V, 120A, 175DEG C, 375W; Channel Type:N Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:120A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET N-Ch 80V 120A TO220-3

MOSFET N-Ch 80V 120A TO220-3

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2224691P 278-IPP020N08N5AKSA1 808936-IPP020N08N5AKSA1 448-IPP020N08N5AKSA1-ND IPP020N08N5AKSA1 12AC9721 IPP020N08N5AKSA1
Product Name MOSFETs 80V 120A TO220 MOSFET Transistor FETs - Single - IPP020N08N5AKSA1 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 80V, 120A, 175Deg C, 375W; Channel Type Infineon MOSFET
Package Type TO-220; TO-220 Tube TO-220; SOT3 TO-220; TO-220-3 6V, 10V TO-3
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts
Transconductance 0.1140 kS
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
 - AUIRF2804LRL306 - Rochester Electronics
Specs
Package Type TO-262-4
Packing Method Tube; Tube
View Details
2 suppliers