Infineon Technologies AG MOSFET IPP028N08N3 G

Description
MOSFET N-Ch 80V 100A TO220-3 OptiMOS 3
Description
MOSFET N-Ch 80V 100A TO220-3 OptiMOS 3
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel MOSFET designed for high-frequency switching and synchronous rectification, packaged in a TO-220-3 case with a case size of 10.36 mm × 4.57 mm × 15.9 mm. It has a drain-source breakdown voltage of 80 V, a continuous drain current of 100 A at 25°C, and a drain-source on-resistance of 2.8 mΩ at 10 V gate-source voltage. The device supports a gate-source threshold voltage range of 2 V to 4 V and has a total gate charge of 72 nC. It is rated for operation from -55°C to 175°C and meets RoHS and AEC-Q101 standards.

Datasheet Summary
Powered by GS/AI

N-channel MOSFET designed for high-frequency switching and synchronous rectification, packaged in a TO-220-3 case with a case size of 10.36 mm × 4.57 mm × 15.9 mm. It has a drain-source breakdown voltage of 80 V, a continuous drain current of 100 A at 25°C, and a drain-source on-resistance of 2.8 mΩ at 10 V gate-source voltage. The device supports a gate-source threshold voltage range of 2 V to 4 V and has a total gate charge of 72 nC. It is rated for operation from -55°C to 175°C and meets RoHS and AEC-Q101 standards.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET N-Ch 80V 100A TO220-3 OptiMOS 3

MOSFET N-Ch 80V 100A TO220-3 OptiMOS 3

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPP028N08N3 G
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

50 V, single P-channel Trench MOSFET - BSS84AKMB,315 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -50 volts
IDSS -230000 milliamps
View Details
5 suppliers
MOSFETs - 1222884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type Powerdi3333
View Details
N-Channel SMD 100V 8.7A MOSFET Transistor - 278-AUIRFR120Z - ERSAELECTRONICS PTE. LTD.
Specs
PD 35000 milliwatts
TJ -55 C (-67 F)
View Details
4 suppliers