Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP032N06N3GXKSA1 IPP032N06N3GXKSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 108110-IPP032N06N3GX KSA1 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 188W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 120A (Tc) Gate-Source Threshold Voltage: 4V @ 118μA Max Gate Charge: 165nC @ 10V Max Input Capacitance: 13000pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.2 mOhm @ 100A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 108110-IPP032N06N3GX KSA1 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 188W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 120A (Tc) Gate-Source Threshold Voltage: 4V @ 118μA Max Gate Charge: 165nC @ 10V Max Input Capacitance: 13000pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.2 mOhm @ 100A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP032N06N3GXKSA1 - 108110-IPP032N06N3GXKSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP032N06N3GXKSA1
108110-IPP032N06N3GXKSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP032N06N3GXKSA1 108110-IPP032N06N3GXKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 108110-IPP032N06N3GX KSA1 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 188W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 120A (Tc) Gate-Source Threshold Voltage: 4V @ 118μA Max Gate Charge: 165nC @ 10V Max Input Capacitance: 13000pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.2 mOhm @ 100A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 108110-IPP032N06N3GXKSA1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 188W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 120A (Tc)
Gate-Source Threshold Voltage: 4V @ 118μA
Max Gate Charge: 165nC @ 10V
Max Input Capacitance: 13000pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.2 mOhm @ 100A, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IPP032N06N3GXKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPP032N06N3GXKSA1-ND
Single FETs, MOSFETs IPP032N06N3GXKSA1-ND
N-Channel 60V 120A (Tc) 188W (Tc) Through Hole PG-TO220-3

N-Channel 60V 120A (Tc) 188W (Tc) Through Hole PG-TO220-3

Buy Now Datasheet
Singapore, Singapore
60V 120A TO220 MOSFET Transistor
278-IPP032N06N3GXKSA1
60V 120A TO220 MOSFET Transistor 278-IPP032N06N3GXKSA1
MOSFET N-CH 60V 120A TO220-3 Product overview: IPP032N06N3GXKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 120A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 120A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP032N06N3GXKSA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 120A TO220-3 Product overview: IPP032N06N3GXKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 120A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 120A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP032N06N3GXKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET N-Ch 60V 120A TO220-3

MOSFET N-Ch 60V 120A TO220-3

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPP032N06N3GXKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPP032N06N3GXKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPP032N06N3GXKSA1
MOSFET N-CH 60V 120A TO220-3

MOSFET N-CH 60V 120A TO220-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 108110-IPP032N06N3GXKSA1 IPP032N06N3GXKSA1-ND 278-IPP032N06N3GXKSA1 IPP032N06N3GXKSA1 IPP032N06N3GXKSA1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP032N06N3GXKSA1 Single FETs, MOSFETs 60V 120A TO220 MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 60 volts 60 volts
PD 188000 milliwatts 188 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3.5 GHz, 5 Watt, 32 V GaN RF Input-Matched Transistor - T1G3000532-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 15.7 dB
View Details
Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
FET, MOSFET Arrays - AUIRF9952QTR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
5 suppliers