Infineon Technologies AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single IPP019N08NF2SAKMA1

Description
Win Source Part Number: 1065203-IPP019N08NF2 SAKMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: StrongIRFET™ 2 Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 32A (Ta), 191A (Tc) Rds On (Max) @ Id, Vgs: 1.9mOhm @ 100A, 10V Vgs(th) (Max) @ Id: 3.8V @ 194µA Power Dissipation (Max): 3.8W (Ta), 250W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: PG-TO220-3 Gate Charge (Qg) (Max) @ Vgs: 186 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 8700 pF @ 40 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: 448-IPP019N08NF2SAKM A1,SP005548842 Base Product Number: IPP019N Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Request a Quote
Description
Win Source Part Number: 1065203-IPP019N08NF2 SAKMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: StrongIRFET™ 2 Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 32A (Ta), 191A (Tc) Rds On (Max) @ Id, Vgs: 1.9mOhm @ 100A, 10V Vgs(th) (Max) @ Id: 3.8V @ 194µA Power Dissipation (Max): 3.8W (Ta), 250W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: PG-TO220-3 Gate Charge (Qg) (Max) @ Vgs: 186 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 8700 pF @ 40 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: 448-IPP019N08NF2SAKM A1,SP005548842 Base Product Number: IPP019N Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Infineon IPP019N08NF2S is an N-channel MOSFET designed for a variety of applications, featuring a maximum drain-source voltage (VDS) of 80V and a continuous drain current (ID) rating of 191A at a gate-source voltage (VGS) of 10V and a case temperature of 25°C. This device is 100% avalanche tested, ensuring reliability under high-stress conditions. It has a maximum on-resistance (RDS(on)) of 1.9 mΩ, which contributes to its efficiency in power applications. The MOSFET is housed in a TO-220 package, facilitating effective thermal management with a thermal resistance from junction to case (RthJC) of 0.6°C/W. It is RoHS compliant and halogen-free, making it suitable for environmentally conscious designs. The device operates within a temperature range of -55°C to 175°C, accommodating various environmental conditions.

Datasheet Summary
Powered by GS/AI

The Infineon IPP019N08NF2S is an N-channel MOSFET designed for a variety of applications, featuring a maximum drain-source voltage (VDS) of 80V and a continuous drain current (ID) rating of 191A at a gate-source voltage (VGS) of 10V and a case temperature of 25°C. This device is 100% avalanche tested, ensuring reliability under high-stress conditions. It has a maximum on-resistance (RDS(on)) of 1.9 mΩ, which contributes to its efficiency in power applications. The MOSFET is housed in a TO-220 package, facilitating effective thermal management with a thermal resistance from junction to case (RthJC) of 0.6°C/W. It is RoHS compliant and halogen-free, making it suitable for environmentally conscious designs. The device operates within a temperature range of -55°C to 175°C, accommodating various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1065203-IPP019N08NF2SAKMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1065203-IPP019N08NF2SAKMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1065203-IPP019N08NF2SAKMA1
Win Source Part Number: 1065203-IPP019N08NF2 SAKMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: StrongIRFET™ 2 Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 32A (Ta), 191A (Tc) Rds On (Max) @ Id, Vgs: 1.9mOhm @ 100A, 10V Vgs(th) (Max) @ Id: 3.8V @ 194µA Power Dissipation (Max): 3.8W (Ta), 250W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: PG-TO220-3 Gate Charge (Qg) (Max) @ Vgs: 186 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 8700 pF @ 40 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: 448-IPP019N08NF2SAKM A1,SP005548842 Base Product Number: IPP019N Drive Voltage (Max Rds On, Min Rds On): 6V, 10V

Win Source Part Number: 1065203-IPP019N08NF2SAKMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: StrongIRFET™ 2
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 32A (Ta), 191A (Tc)
Rds On (Max) @ Id, Vgs: 1.9mOhm @ 100A, 10V
Vgs(th) (Max) @ Id: 3.8V @ 194µA
Power Dissipation (Max): 3.8W (Ta), 250W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: PG-TO220-3
Gate Charge (Qg) (Max) @ Vgs: 186 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 8700 pF @ 40 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: 448-IPP019N08NF2SAKMA1,SP005548842
Base Product Number: IPP019N
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V

Buy Now Datasheet
Singapore, Singapore
100V MOSFET Transistor
278-IPP019N08NF2SAKMA1
100V MOSFET Transistor 278-IPP019N08NF2SAKMA1
TRENCH 40<-<100V>

TRENCH 40<-<100V>

Supplier's Site Datasheet
Single FETs, MOSFETs - 448-IPP019N08NF2SAKMA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPP019N08NF2SAKMA1-ND
Single FETs, MOSFETs 448-IPP019N08NF2SAKMA1-ND
N-Channel 80V 32A (Ta), 191A (Tc) 3.8W (Ta), 250W (Tc) Through Hole PG-TO220-3

N-Channel 80V 32A (Ta), 191A (Tc) 3.8W (Ta), 250W (Tc) Through Hole PG-TO220-3

Buy Now Datasheet
MOSFETs - 2286540 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2286540
MOSFETs 2286540
Infineon IPP019N08NF2SAKMA1

Infineon IPP019N08NF2SAKMA1

Supplier's Site
MOSFETs - 2286540P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2286540P
MOSFETs 2286540P
Infineon IPP019N08NF2SAKMA1

Infineon IPP019N08NF2SAKMA1

Supplier's Site
MOSFETs - 2286539 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2286539
MOSFETs 2286539
Infineon IPP019N08NF2SAKMA1

Infineon IPP019N08NF2SAKMA1

Supplier's Site
Mosfet, N-Ch, 80V, 191A, To-220 Rohs Compliant Infineon - 36AJ3707 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 80V, 191A, To-220 Rohs Compliant Infineon
36AJ3707
Mosfet, N-Ch, 80V, 191A, To-220 Rohs Compliant Infineon 36AJ3707
MOSFET, N-CH, 80V, 191A, TO-220 ROHS COMPLIANT: YES

MOSFET, N-CH, 80V, 191A, TO-220 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPP019N08NF2SAKMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPP019N08NF2SAKMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPP019N08NF2SAKMA1
TRENCH 40<-<100V

TRENCH 40<-<100V

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1065203-IPP019N08NF2SAKMA1 278-IPP019N08NF2SAKMA1 448-IPP019N08NF2SAKMA1-ND 2286540 36AJ3707 IPP019N08NF2SAKMA1
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 100V MOSFET Transistor Single FETs, MOSFETs MOSFETs Mosfet, N-Ch, 80V, 191A, To-220 Rohs Compliant Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Package Type SOT3 Tube TO-220; TO-220-3 TO-220; TO-220 TO-3; TO-220 TO-220; TO-220-3
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts
Unlock Full Specs
to access all available technical data