Infineon Technologies AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single IPN60R2K1CEATMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1324097-IPN60R2K1CEA TMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel FET Feature: Super Junction Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 3.7A (Tc) Rds On (Max) @ Id, Vgs: 2.1Ohm @ 800mA, 10V Vgs(th) (Max) @ Id: 3.5V @ 60µA Power Dissipation (Max): 5W (Tc) Supplier Device Package: PG-SOT223-3 Gate Charge (Qg) (Max) @ Vgs: 6.7 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 140 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: TO-261-4, TO-261AA ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: INFINFIPN60R2K1CEATM A1,2156-IPN60R2K1CEA TMA1,IPN60R2K1CEATMA 1TR,IPN60R2K1CEATMA1 DKR,IPN60R2K1CEATMA1 CT,SP001434886 Base Product Number: IPN60R2 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1324097-IPN60R2K1CEA TMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel FET Feature: Super Junction Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 3.7A (Tc) Rds On (Max) @ Id, Vgs: 2.1Ohm @ 800mA, 10V Vgs(th) (Max) @ Id: 3.5V @ 60µA Power Dissipation (Max): 5W (Tc) Supplier Device Package: PG-SOT223-3 Gate Charge (Qg) (Max) @ Vgs: 6.7 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 140 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: TO-261-4, TO-261AA ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: INFINFIPN60R2K1CEATM A1,2156-IPN60R2K1CEA TMA1,IPN60R2K1CEATMA 1TR,IPN60R2K1CEATMA1 DKR,IPN60R2K1CEATMA1 CT,SP001434886 Base Product Number: IPN60R2 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324097-IPN60R2K1CEATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324097-IPN60R2K1CEATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324097-IPN60R2K1CEATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1324097-IPN60R2K1CEA TMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel FET Feature: Super Junction Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 3.7A (Tc) Rds On (Max) @ Id, Vgs: 2.1Ohm @ 800mA, 10V Vgs(th) (Max) @ Id: 3.5V @ 60µA Power Dissipation (Max): 5W (Tc) Supplier Device Package: PG-SOT223-3 Gate Charge (Qg) (Max) @ Vgs: 6.7 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 140 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: TO-261-4, TO-261AA ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: INFINFIPN60R2K1CEATM A1,2156-IPN60R2K1CEA TMA1,IPN60R2K1CEATMA 1TR,IPN60R2K1CEATMA1 DKR,IPN60R2K1CEATMA1 CT,SP001434886 Base Product Number: IPN60R2 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: Infineon Technologies
Win Source Part Number: 1324097-IPN60R2K1CEATMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
FET Feature: Super Junction
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 3.7A (Tc)
Rds On (Max) @ Id, Vgs: 2.1Ohm @ 800mA, 10V
Vgs(th) (Max) @ Id: 3.5V @ 60µA
Power Dissipation (Max): 5W (Tc)
Supplier Device Package: PG-SOT223-3
Gate Charge (Qg) (Max) @ Vgs: 6.7 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 140 pF @ 100 V
Vgs (Max): ±20V
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: TO-261-4, TO-261AA
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: INFINFIPN60R2K1CEATMA1,2156-IPN60R2K1CEATMA1,IPN60R2K1CEATMA1TR,IPN60R2K1CEATMA1DKR,IPN60R2K1CEATMA1CT,SP001434886
Base Product Number: IPN60R2
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single FETs, MOSFETs - IPN60R2K1CEATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPN60R2K1CEATMA1DKR-ND
Single FETs, MOSFETs IPN60R2K1CEATMA1DKR-ND
N-Channel 600V 3.7A (Tc) 5W (Tc) Surface Mount PG-SOT223-3

N-Channel 600V 3.7A (Tc) 5W (Tc) Surface Mount PG-SOT223-3

Buy Now Datasheet
Single FETs, MOSFETs - IPN60R2K1CEATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPN60R2K1CEATMA1CT-ND
Single FETs, MOSFETs IPN60R2K1CEATMA1CT-ND
N-Channel 600V 3.7A (Tc) 5W (Tc) Surface Mount PG-SOT223-3

N-Channel 600V 3.7A (Tc) 5W (Tc) Surface Mount PG-SOT223-3

Buy Now Datasheet
Single FETs, MOSFETs - IPN60R2K1CEATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPN60R2K1CEATMA1TR-ND
Single FETs, MOSFETs IPN60R2K1CEATMA1TR-ND
N-Channel 600V 3.7A (Tc) 5W (Tc) Surface Mount PG-SOT223-3

N-Channel 600V 3.7A (Tc) 5W (Tc) Surface Mount PG-SOT223-3

Buy Now Datasheet
Singapore, Singapore
600V 3.7A MOSFET Transistor
278-IPN60R2K1CEATMA1
600V 3.7A MOSFET Transistor 278-IPN60R2K1CEATMA1
MOSFET N-CH 600V 3.7A SOT223 Product overview: IPN60R2K1CEATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 3.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPN60R2K1CEATMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 3.7A SOT223 Product overview: IPN60R2K1CEATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 3.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPN60R2K1CEATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET CONSUMER

MOSFET CONSUMER

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPN60R2K1CEATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPN60R2K1CEATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPN60R2K1CEATMA1
MOSFET N-CH 600V 3.7A SOT223

MOSFET N-CH 600V 3.7A SOT223

Supplier's Site
Single FETs, MOSFETs - IPN60R2K1CEATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPN60R2K1CEATMA1
Single FETs, MOSFETs IPN60R2K1CEATMA1
MOSFET N-CH 600V 3.7A SOT223

MOSFET N-CH 600V 3.7A SOT223

Supplier's Site Datasheet
Mosfet, N-Ch, 600V, 3.7A, Sot-223-3; Channel Type Infineon - 97Y1834 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 3.7A, Sot-223-3; Channel Type Infineon
97Y1834
Mosfet, N-Ch, 600V, 3.7A, Sot-223-3; Channel Type Infineon 97Y1834
MOSFET, N-CH, 600V, 3.7A, SOT-223-3; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:3.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N-CH, 600V, 3.7A, SOT-223-3; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:3.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1324097-IPN60R2K1CEATMA1 IPN60R2K1CEATMA1DKR-ND 278-IPN60R2K1CEATMA1 IPN60R2K1CEATMA1 IPN60R2K1CEATMA1 IPN60R2K1CEATMA1 97Y1834
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs 600V 3.7A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 600V, 3.7A, Sot-223-3; Channel Type Infineon
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 5000 milliwatts 5 milliwatts 5000 milliwatts
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type SOT3; TO-261-4, TO-261AA TO-261-4, TO-261AA Tape & Reel (TR) TO-261-4, TO-261AA TO-261-4, TO-261AA TO-3; SOT223
Packing Method Tape Reel; Reel - TR Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data