Manufacturer: Infineon Technologies
Win Source Part Number: 040646-IPP200N25N3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 64A (Tc)
Gate-Source Threshold Voltage: 4V @ 270μA
Max Gate Charge: 86nC @ 10V
Max Input Capacitance: 7100pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 20 mOhm @ 64A, 10V
Alternative Parts (Cross-Reference): IPP200N25N3G; IXFZ140N25T;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
MOSFET N-CH 250V 64A TO220-3 Product overview: IPP200N25N3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 64A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 64A, TO220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPP200N25N3 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 040646-IPP200N25N3 | 285-IPP200N25N3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP200N25N3 | 250V 64A TO220 MOSFET Transistor |
| Polarity | N-Channel; N-Channel | N-Channel |
| V(BR)DSS | 250 volts | |
| PD | 300000 milliwatts | 300000 milliwatts |