Infineon Technologies AG Hard To Find - IPP057N06N3G IPP057N06N3G

Description
Manufacturer: Infineon Technologies Win Source Part Number: 710467-IPP057N06N3G Manufacturer Homepage: www.infineon.com Reference case: TO220 Reference Date Code: 09+ Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 710467-IPP057N06N3G Manufacturer Homepage: www.infineon.com Reference case: TO220 Reference Date Code: 09+ Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - IPP057N06N3G - 710467-IPP057N06N3G - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - IPP057N06N3G
710467-IPP057N06N3G
Hard To Find - IPP057N06N3G 710467-IPP057N06N3G
Manufacturer: Infineon Technologies Win Source Part Number: 710467-IPP057N06N3G Manufacturer Homepage: www.infineon.com Reference case: TO220 Reference Date Code: 09+ Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 710467-IPP057N06N3G
Manufacturer Homepage: www.infineon.com
Reference case: TO220
Reference Date Code: 09+
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 710467-IPP057N06N3G
Product Name Hard To Find - IPP057N06N3G
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB860-E - 855129-2SB860-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
7 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1011 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN / SMT
Power Gain 21 dB
View Details
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details